EN
  • EN
  • DE

1N5365BRLG

Part No 1N5365BRLG
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 36V 5W AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 36V
Tolerance ±5%
Maximum Power Dissipation 5W
Impedance (Max) (Zzt) 11 Ohm
Current - Reverse Leakage @ Vr 500nA @ 27.4V
Voltage - Forward (Vf) (Max) @ If 1.2V @ 1A
Temperature Range - Operating -65°C to 200°C
Mounting Through Hole
Case / Package Axial
Win Source Part Number 005314-1N5365BRLG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5365BRLG CAD Model

Description

Product Overview: 1N5365BRLG Zener Diode from ON Semiconductor

The 1N5365BRLG is a robust Zener diode product manufactured by ON Semiconductor, a leader in energy-efficient innovations. This Zener diode is designed to provide voltage regulation in a wide array of electronic applications, thanks to its precise voltage control and high reliability. The device is commonly utilized in power supply circuits, voltage reference applications, and as a surge protector in electronic circuits.

Key Features

  • Voltage Regulation: The 1N5365BRLG offers a nominal Zener voltage of 36 volts, making it suitable for a variety of voltage regulation tasks within its specified tolerance range.
  • Power Handling: This Zener diode has a power dissipation rating of 5 watts, which allows it to handle significant power levels in a steady-state condition, ensuring stable performance in high-power applications.
  • Package: It comes in an axial-lead, transfer-molded plastic package that is designed for high thermal performance and mechanical durability. The package is also lead formed for surface mount applications, providing flexibility in PCB design.
  • Surge Capability: With its ability to absorb high transient power, the 1N5365BRLG can protect circuits from voltage spikes and surges, contributing to the longevity of the electronic components it is paired with.
  • Temperature Stability: The Zener diode operates effectively over a broad temperature range, maintaining its voltage regulation characteristics even under varying environmental conditions.

Applications

  • Power supply regulation
  • Overvoltage protection circuits
  • Constant voltage reference
  • Automotive electronics
  • Industrial high-power systems

The 1N5365BRLG Zener diode from ON Semiconductor is a testament to the company's commitment to providing high-quality components that enhance circuit performance and reliability. Its robust design and versatile features make it an excellent choice for engineers and designers seeking a reliable voltage regulation solution. Whether it's for consumer electronics or industrial applications, the 1N5365BRLG is a component that promises to deliver consistent performance and protect your circuit designs.

For detailed specifications and application notes, customers are encouraged to consult the official datasheets and technical documentation provided by ON Semiconductor.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4122 $51.5250
300+ $0.3382 $101.4600
460+ $0.3276 $150.6960
635+ $0.3171 $201.3585
820+ $0.3065 $251.3300
1,095+ $0.2748 $300.9060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess