EN
  • EN
  • DE

1N5360BRLG

Part No 1N5360BRLG
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 25V 5W AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 25V
Tolerance ±5%
Maximum Power Dissipation 5W
Impedance (Max) (Zzt) 4 Ohm
Current - Reverse Leakage @ Vr 500nA @ 19V
Voltage - Forward (Vf) (Max) @ If 1.2V @ 1A
Temperature Range - Operating -65°C to 200°C
Mounting Through Hole
Case / Package Axial
Win Source Part Number 1002262-1N5360BRLG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5360BRLG CAD Model

Description

ON Semiconductor 1N5360BRLG Zener Diode

The 1N5360BRLG is a robust Zener diode produced by ON Semiconductor, renowned for its exceptional performance in voltage regulation and protection applications. This electronic component is designed to maintain a stable voltage level, making it an essential part of various electronic circuits. Its precise voltage regulation capabilities ensure that sensitive electronic components receive the correct operating voltage, safeguarding them from potential damage due to voltage fluctuations.

Key Features

  • Voltage Regulation: The 1N5360BRLG operates as a voltage regulator, providing a steady 25V nominal Zener voltage, which is ideal for various circuit designs requiring consistent voltage levels.
  • Power Dissipation: With a power dissipation of 5W, this Zener diode can handle significant amounts of power, making it suitable for high-power applications.
  • High Surge Capability: It is designed to endure surge conditions, offering a surge current specification that enhances its robustness in demanding situations.
  • Package: The diode comes in an axial-lead, transfer-molded plastic package that is not only compact but also offers excellent thermal performance and mechanical durability.
  • Environmental Compliance: The 1N5360BRLG is a Pb-free device and is RoHS compliant, minimizing the environmental impact and meeting global regulatory requirements.

Applications

The ON Semiconductor 1N5360BRLG Zener diode is versatile and can be used in a wide array of applications, including:

  • Voltage regulation modules in power supplies
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics voltage stabilization
  • Industrial electronics

This Zener diode is a reliable choice for engineers and designers looking for a component that delivers consistent performance and can withstand the rigors of daily use in both commercial and industrial environments. The 1N5360BRLG by ON Semiconductor is a testament to the company's commitment to providing high-quality, durable, and environmentally friendly components for the electronics industry.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4471 $51.4165
275+ $0.3669 $100.8975
425+ $0.3554 $151.0450
585+ $0.3439 $201.1815
755+ $0.3325 $251.0375
1,010+ $0.2981 $301.0810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 968,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess