EN
  • EN
  • DE

1N5353BRLG

Part No 1N5353BRLG
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 16V 5W AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 16V
Tolerance ±5%
Maximum Power Dissipation 5W
Impedance (Max) (Zzt) 2.5 Ohm
Current - Reverse Leakage @ Vr 1μA @ 12.2V
Voltage - Forward (Vf) (Max) @ If 1.2V @ 1A
Temperature Range - Operating -65°C to 200°C
Mounting Through Hole
Case / Package Axial
Win Source Part Number 131362-1N5353BRLG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1N5353BRLG CAD Model

Description

ON Semiconductor 1N5353BRLG Zener Diode

The 1N5353BRLG by ON Semiconductor is a robust Zener diode that offers a convenient voltage regulation solution in a wide variety of applications. This component is designed to provide a precise breakdown voltage, which makes it ideal for voltage regulation purposes. With its 5W power dissipation capability, it can handle significant power levels, making it suitable for high-power applications.

Key Features:

  • Voltage Regulation: The 1N5353BRLG has a nominal Zener voltage of 16V, providing a stable reference voltage for your circuit.
  • Power Dissipation: With a power rating of 5W, this diode can dissipate a considerable amount of heat, ensuring reliable operation under varying conditions.
  • Package: This Zener diode comes in an axial-lead, through-hole package, which is easy to install and offers excellent mechanical stability.
  • Surge Capability: It is capable of withstanding surge currents, making it robust against transient voltage spikes that could potentially damage the circuit.
  • Tolerance: The diode features a ±5% tolerance on its nominal Zener voltage, ensuring precision and consistency in performance.
  • Operating Temperature: It can operate over a wide temperature range from -65°C to +200°C, suitable for harsh environments.

Applications:

The 1N5353BRLG is versatile and can be employed in a variety of electronic circuits. Common applications include:

  • Voltage regulation modules
  • Power supplies
  • Overvoltage protection circuits
  • Switching power supplies
  • Other types of industrial and consumer electronic equipment

As part of ON Semiconductor's commitment to environmental sustainability, the 1N5353BRLG is also compliant with RoHS (Restriction of Hazardous Substances) standards, minimizing the environmental impact by restricting the use of certain hazardous materials in its construction.

Whether you are designing a power supply or looking to protect sensitive electronic components, the 1N5353BRLG Zener diode from ON Semiconductor is a reliable choice that combines performance with durability.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2400 $50.4000
510+ $0.1969 $100.4190
790+ $0.1907 $150.6530
1,085+ $0.1846 $200.2910
1,405+ $0.1784 $250.6520
1,875+ $0.1600 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,190 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess