EN
  • EN
  • DE

1N5347BRL

Part No 1N5347BRL
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 10V 5W AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Zener Diode 10 V 5 W ±5% Through Hole Axial
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -65°C ~ 200°C
Mounting Through Hole
Package T-18, Axial
Case / Package Axial
Family Name 1N5347
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number 1N5347BRLOSCT, 1N5347BRLOSTR
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905704-1N5347BRL
Ultra Librarian 3D Model Ultra Librarian 1N5347BRL CAD Model

Description

1N5347BRL Zener Diode from ON Semiconductor

The 1N5347BRL is a robust Zener diode produced by ON Semiconductor, a leading provider of semiconductor-based solutions. This component is specifically designed to offer a reliable voltage regulation solution for a wide range of electronic applications. The "BRL" suffix indicates that this product comes in a bulk reel packaging, making it suitable for automated assembly processes.

Key Features

  • Nominal Zener Voltage: 10V, providing a stable reference voltage for various circuit designs.
  • Power Dissipation: Capable of dissipating up to 5W of power, ensuring adequate handling of energy in the circuit.
  • Surge Current Capability: Designed to withstand surge currents, enhancing the overall durability of the diode and the circuit it protects.
  • Tolerance: A Zener voltage tolerance of ±5%, allowing for precise voltage regulation within a specified range.
  • Package: Housed in a DO-201AD package that offers through-hole mounting, providing a strong and secure physical connection to a printed circuit board (PCB).
  • Operating Temperature: Rated for operation between -65°C to +175°C, ensuring reliable performance across a wide range of environmental conditions.

Applications

The 1N5347BRL Zener diode is versatile and can be used in various applications, including:

  • Voltage regulation circuits
  • Overvoltage protection systems
  • Power management solutions
  • Switching power supplies
  • Consumer electronics

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The 1N5347BRL Zener diode is manufactured with stringent quality control processes, ensuring that each component meets the company's high standards for reliability and performance. This commitment to quality makes the 1N5347BRL an excellent choice for designers and manufacturers seeking dependable components for their electronic devices.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2299 $50.5780
530+ $0.1887 $100.0110
825+ $0.1828 $150.8100
1,135+ $0.1769 $200.7815
1,465+ $0.1710 $250.5150
1,960+ $0.1533 $300.4680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,290 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess