EN
  • EN
  • DE

1N5344BG

Part No 1N5344BG
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 8.2V 5W AXIAL / Zener Diode 8.2 V 5 W ±5% Through Hole Axial
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Manufacturer onsemi
Packaging Bulk
Voltage - Zener (Nom) (Vz) 8.2 V
Tolerance ±5%
Power - Max 5 W
Impedance (Max) (Zzt) 1.5 Ohms
Current - Reverse Leakage @ Vr 10 µA @ 6.2 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 200°C
Mounting Through Hole
Case / Package T-18, Axial
Supplier Device Package Axial
Base Product Number 1N5344
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number 1N5344BG-ND,1N5344BGOS
Standard Package 1,000
Win Source Part Number 1324902-1N5344BG
Ultra Librarian 3D Model Ultra Librarian 1N5344BG CAD Model

Description

Product Overview: 1N5344BG Zener Diode from ON Semiconductor

The 1N5344BG is a robust Zener diode designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This Zener diode offers a 5W power dissipation with a nominal Zener voltage of 9.1V, making it an ideal choice for voltage regulation and protection applications in various electronic circuits.

Key Features

  • Zener Voltage (VZ): 9.1 volts
  • Power Dissipation (PD): 5 watts
  • Package: Axial-lead, transfer-molded plastic case
  • Thermal Resistance: Low with a junction-to-ambient of 20 °C/W
  • Surge Capability: Surge current specification up to 137 A
  • Standard Tolerance: ±5% tolerance on nominal Zener voltage
  • Operating and Storage Temperature: -65°C to +150°C

Applications

The 1N5344BG is versatile and can be used in a variety of applications, including:

  • Voltage regulation in power supplies
  • Overvoltage protection in consumer electronics
  • Motor control circuits
  • Computer motherboards
  • Automotive electronics
  • Industrial automation systems

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The 1N5344BG Zener diode is no exception, offering excellent reliability and performance. It is designed to meet regulatory requirements, ensuring a product that can be trusted in critical applications.

Environmental Compliance

The 1N5344BG adheres to ON Semiconductor's dedication to environmental sustainability. It is RoHS compliant, meaning it is free from hazardous substances such as lead, mercury, and cadmium. This commitment to eco-friendly manufacturing practices ensures that the product is not only safe for consumers but also minimizes its environmental footprint.

Conclusion

Whether you are designing power management systems or looking to incorporate voltage protection in your electronic designs, the ON Semiconductor 1N5344BG Zener diode offers a reliable and efficient solution. With its robust power handling capabilities and precise voltage control, it stands as a top choice for engineers and designers across various industries.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4347 $58.6845
325+ $0.3568 $115.9600
505+ $0.3456 $174.5280
695+ $0.3345 $232.4775
895+ $0.3233 $289.3535
1,200+ $0.2899 $347.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 270 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess