EN
  • EN
  • DE

1N5250B

Part No 1N5250B
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 20V 500MW DO35
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr ON Semiconductor
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 20 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 25 Ohms
Current - Reverse Leakage @ Vr 100 nA @ 15 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 200°C
Mounting Type Through Hole
Package / Case DO-204AH, DO-35, Axial
Supplier Device Package DO-35
Base Product Number 1N5250
Standard Package 5,000 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 539198-1N5250B
Ultra Librarian 3D Model Ultra Librarian 1N5250B CAD Model

Description

Product Overview: 1N5250B Zener Diode from ON Semiconductor

The 1N5250B is a high-quality Zener diode designed and manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This product is a testament to ON Semiconductor's commitment to delivering reliable and robust components for a wide range of electronic applications. The 1N5250B is specifically crafted to provide a precise voltage regulation solution, making it an essential component in power supply circuits.

Key Features

  • Voltage Regulation: The 1N5250B offers a nominal Zener voltage of 20V, providing a stable reference voltage for various circuit designs.
  • Power Dissipation: With a power dissipation of 500mW, this Zener diode can withstand moderate power levels, making it suitable for a range of electronic applications.
  • Standard Tolerance: The diode comes with a standard Zener voltage tolerance of ±5%, ensuring reliable performance in your circuit.
  • Package: Enclosed in a DO-35 package, the 1N5250B is designed for through-hole mounting, which is ideal for prototyping and production environments.
  • Operating Temperature: This component can operate over a wide temperature range from -65°C to +200°C, providing versatility in various working conditions.

Applications

The 1N5250B Zener diode is commonly used in a multitude of applications, including but not limited to voltage regulation, surge suppression, and as a reference element in precision circuits. Its ability to maintain a constant voltage over a broad current range makes it suitable for power supply circuits, voltage stabilizers, and other electronic equipment requiring voltage regulation.

Quality and Reliability

ON Semiconductor ensures that the 1N5250B meets stringent quality standards, providing customers with a reliable component for their electronic designs. Each diode is tested for its Zener voltage, impedance, and reverse leakage current to guarantee that the product performs to its specifications.

For engineers and designers looking for a dependable Zener diode with a balance of performance and affordability, the 1N5250B from ON Semiconductor is an excellent choice that will meet and exceed expectations in a variety of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess