ON Semiconductor 1N5235BRL Zener Diode
The 1N5235BRL, manufactured by ON Semiconductor, is a highly reliable Zener diode that offers excellent stability and performance for voltage regulation applications. This product is specifically designed to provide a precise voltage reference in a variety of electronic circuits. It is a popular choice among engineers and designers for its consistency, durability, and cost-effectiveness.
With a nominal Zener voltage of 6.8V and a tolerance of ±5%, the 1N5235BRL is capable of handling a power dissipation of 500mW, making it suitable for medium-power applications. The device operates within a broad junction temperature range from -65°C to 175°C, ensuring stability and functionality under various environmental conditions.
Key Features:
- Zener Voltage: 6.8V
- Power Dissipation: 500mW
- Voltage Tolerance: ±5%
- Operating Temperature Range: -65°C to 175°C
- Package: DO-35
- Configuration: Single
The 1N5235BRL is packaged in the compact DO-35 glass package, which is not only easy to install but also provides excellent thermal performance and reliability. It is commonly used in applications such as power supplies, consumer electronics, and industrial equipment where a stable reference voltage is crucial.
ON Semiconductor's commitment to quality is evident in the 1N5235BRL Zener diode. It is designed to meet or exceed the requirements of the most demanding applications, and it is characterized for operation from -55°C to +150°C to ensure that it performs well under extreme conditions.
Whether you are designing a new circuit or looking for a replacement component, the 1N5235BRL from ON Semiconductor is an excellent choice for ensuring precise voltage regulation and protection against overvoltage conditions. Its robust design and proven performance make it a versatile component that can be relied upon in a wide range of electronic devices.