ON Semiconductor 1N5227BRL Zener Diode
The 1N5227BRL from ON Semiconductor is a highly reliable Zener diode, designed to provide a precise voltage reference. This electronic component is widely used in various applications, including voltage regulation, surge suppression, and circuit protection. Crafted with ON Semiconductor's commitment to quality and performance, the 1N5227BRL is an essential device for engineers and designers looking for a stable and durable voltage reference solution.
Key Features
- Voltage Range: The 1N5227BRL offers a nominal Zener voltage of 3.6V, making it suitable for a variety of low-voltage applications.
- Power Dissipation: With a power dissipation of 500mW, this Zener diode can handle a moderate amount of power, ensuring reliable operation under typical circuit conditions.
- Tolerance: The voltage tolerance of ±5% allows for precise voltage regulation, providing a stable reference in your circuit designs.
- Package: Encased in a DO-35 glass package, the 1N5227BRL is designed for through-hole mounting, making it easy to install on a variety of PCBs. The compact form factor also makes it suitable for space-constrained applications.
- Operating Temperature: It can operate over a wide temperature range from -65°C to +175°C, ensuring consistent performance across diverse environmental conditions.
- Quality and Reliability: Manufactured by ON Semiconductor, a trusted name in the industry, the 1N5227BRL Zener diode meets rigorous standards for quality and reliability.
Applications
The versatility of the 1N5227BRL Zener diode allows it to be used in a wide array of applications. It is commonly found in:
- Voltage regulation circuits
- Overvoltage protection systems
- Switching power supplies
- Other types of power management circuits
With its precise voltage regulation capabilities and robust design, the ON Semiconductor 1N5227BRL Zener diode is an excellent choice for ensuring the stability and protection of your electronic circuits.