EN
  • EN
  • DE

1N5223B

Part No 1N5223B
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 2.7V 500MW DO35
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr ON Semiconductor
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 2.7 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 30 Ohms
Current - Reverse Leakage @ Vr 75 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 200°C
Mounting Type Through Hole
Package / Case DO-204AH, DO-35, Axial
Supplier Device Package DO-35
Base Product Number 1N5223
Standard Package 5,000 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 854320-1N5223B
Ultra Librarian 3D Model Ultra Librarian 1N5223B CAD Model

Description

The ON Semiconductor 1N5223B is a highly reliable, precision Zener diode designed to offer a convenient and efficient solution for voltage regulation in a wide array of electronic circuits. This Zener diode, with its 2.7V nominal voltage, is well-suited for applications requiring a regulated voltage in a compact package.

Key Features

  • Nominal Zener Voltage: 2.7V with a tolerance of ±5%, offering precise voltage regulation for sensitive electronics.
  • Power Dissipation: With its 500mW power dissipation capabilities, the 1N5223B can handle moderate levels of power without compromising performance or reliability.
  • Small Package Size: The diode comes in a DO-35 package, which is ideal for space-constrained applications.
  • Operating Temperature Range: Reliable operation is guaranteed over a wide temperature range from -65°C to +200°C, making it suitable for various environmental conditions.
  • Standard Tolerance: The Zener voltage is specified with a standard tolerance, ensuring consistent performance across devices.
  • Reverse Leakage Current: Exhibits low leakage current, enhancing the overall efficiency of the circuit in which it is used.

Applications

The 1N5223B Zener diode is versatile and can be used in a multitude of applications, including:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Precision reference elements
  • Power supply circuits
  • Consumer electronics

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 1N5223B Zener diode is no exception. It is manufactured to meet high standards of performance and stability, ensuring that each component delivers consistent results, even under varying conditions. The diode's robust construction ensures long-term reliability, making it a preferred choice for manufacturers and hobbyists alike.

In summary, the ON Semiconductor 1N5223B Zener diode is an excellent choice for designers looking for a stable, reliable voltage regulation solution. Its precision, combined with a small form factor and the ability to handle a range of temperatures, makes it a versatile component suitable for a wide range of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess