EN
  • EN
  • DE
  • IT

1N4154

Part No 1N4154
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description Silicon Epitaxial Planar Diode | DIODE GEN PURP 35V 100MA DO35
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 35V
Current - Average Rectified (Io) 100mA
Voltage - Forward (Vf) (Maximum) at If 1V at 30mA
Speed Small Signal =
Reverse Recovery Time (trr) 4ns
Current - Reverse Leakage at Vr 100nA at 25V
Capacitance at Vr, F 4pF at 0V, 1MHz
Mounting Style Through Hole
Manufacturer Package DO-204AH, DO-35, Axial
Supplier Device Package DO-35
Operating Temperature - Junction 175°C (Maximum)
Family Part Number 1N4154
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1121740-1N4154
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1N4154 CAD Model

Description

ON Semiconductor 1N4154 Diode

The ON Semiconductor 1N4154 is a high-speed switching diode that has been engineered for superior performance in electronic circuits where fast switching is paramount. This small-signal diode is widely utilized in a variety of applications, ranging from logic circuits to high-frequency detectors and pulse generators. Its compact design and reliable construction make it a favorite among professionals and hobbyists alike for use in their electronic projects.

Key Features of the 1N4154 Diode:

  • Fast Switching Speed: The 1N4154 boasts an extremely fast reverse recovery time, which is crucial for high-speed switching applications.
  • Low Forward Voltage Drop: This diode ensures a low forward voltage drop, which helps to minimize power loss and improve efficiency in circuit operation.
  • High Conductance: With its high conductance, the 1N4154 diode offers excellent performance when a high current capacity is needed in a small footprint.
  • Versatility: Its versatile nature makes it suitable for a wide range of applications, including signal processing and high-speed logic circuits.
  • Hermetically Sealed: The diode is hermetically sealed, which provides robust protection against environmental factors such as moisture and dust, ensuring long-term reliability.

Electrical Characteristics:

The 1N4154 diode has a continuous reverse voltage rating of 35V and a forward continuous current of 200mA. It can handle peak forward surge currents of up to 2A, making it capable of withstanding transient overloads. Its forward voltage drop is typically 1V at 100mA, which contributes to its efficiency in circuit designs.

Applications:

The ON Semiconductor 1N4154 is ideal for use in high-speed switching applications across various industries. It can be found in digital logic circuits, communication equipment, and portable devices. Its fast switching capability also makes it an excellent choice for frequency converters and inverters, as well as for use in protection circuits where fast response times are critical.

With its combination of speed, efficiency, and reliability, the ON Semiconductor 1N4154 diode is a vital component for designers looking to optimize their high-performance electronic circuits.

You May Also Be Interested in

General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess