EN
  • EN
  • DE

1N4148-T50A

Part No 1N4148-T50A
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 100V 200MA DO35 / Diode Standard 100 V 200mA Through Hole DO-35
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Manufacturer onsemi
Packaging Cut Tape (CT),Tape & Box (TB)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) 200mA
Voltage - Forward (Vf) (Max) @ If 1 V @ 10 mA
Speed Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr) 4 ns
Current - Reverse Leakage @ Vr 5 µA @ 75 V
Capacitance @ Vr, F 4pF @ 0V, 1MHz
Mounting Through Hole
Case / Package DO-204AH, DO-35, Axial
Supplier Device Package DO-35
Operating Temperature - Junction 175°C (Max)
Base Product Number 1N4148
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number 1N4148-T50ACT,1N4148_T50A,1N4148_T50ATB,1N4148_T50ATB-ND,1N4148_T50ACT-ND,1N4148_T50ACT,1N4148_T50A-ND,1N4148-T50ATB
Standard Package 5,000
Win Source Part Number 1324041-1N4148-T50A
Ultra Librarian 3D Model Ultra Librarian 1N4148-T50A CAD Model

Description

The 1N4148-T50A by ON Semiconductor is a high-speed switching diode, encapsulated in a compact DO-35 package. It is designed for fast switching applications and is widely recognized for its reliability and efficiency. This diode is a staple in electronic circuits, particularly in signal processing applications where fast switching is crucial.

Key Features

  • Fast Switching Speed: The 1N4148-T50A boasts a reverse recovery time of typically 4 ns, providing efficient performance for high-speed switching requirements.
  • High Conductance: With its low forward voltage drop and high conductance, this diode ensures minimal power loss and is ideal for high-efficiency applications.
  • Continuous Reverse Voltage: It supports a maximum continuous reverse voltage of 75V, making it suitable for a range of electronic circuits.
  • Forward Continuous Current: It can handle a forward continuous current of 200 mA, ensuring stable operation under typical conditions.
  • Operating Temperature Range: The 1N4148-T50A operates within a temperature range of -55°C to +150°C, allowing for use in various environmental conditions.
  • Package: The device is available in a DO-35 package, which is known for its small size and durability.

Applications

The versatility of the 1N4148-T50A makes it suitable for a wide array of applications, including:

  • High-speed switching in logic circuits
  • Pulse shaping and waveform generation
  • Rectification in handheld devices
  • Blocking diodes in solar cell applications
  • Switching power supplies
  • Signal demodulation

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability. The 1N4148-T50A diode is manufactured with state-of-the-art technology to ensure consistent performance and longevity. This component is RoHS compliant, reflecting ON Semiconductor's dedication to environmental sustainability and the provision of safe, lead-free electronic components.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.0986
ON Semiconductor
30 V, 70 MILLI AMP SCHOTTKY BARR / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SHKY DIO SPEC TR / Diode
Lowest to $0.2587
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess