EN
  • EN
  • DE

1.5SMC13AT3

Part No 1.5SMC13AT3
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 11.1V 18.2V SMC / 1500 Watt Peak Power Zener Transient Voltage Suppressors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 11.1V
Voltage - Breakdown (Min) 12.4V
Voltage - Clamping (Maximum) at Ipp 18.2V
Current - Peak Pulse (10/1000μs) 82A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications Use For General
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package DO-214AB, SMC
Supplier Device Package SMC
Part Number Series 1.5SMC
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806358-1.5SMC13AT3
Ultra Librarian 3D Model Ultra Librarian 1.5SMC13AT3 CAD Model

Description

Product Overview: 1.5SMC13AT3 - ON Semiconductor

The 1.5SMC13AT3 is a robust transient voltage suppression (TVS) diode designed by ON Semiconductor, a leading player in the semiconductor industry. This component is engineered to protect sensitive electronic circuits from voltage spikes and surges, making it an essential part of any system that requires reliable overvoltage protection.

Key Features

  • Stand-Off Voltage: The 1.5SMC13AT3 has a stand-off voltage of 13V, which allows it to tolerate nominal voltage levels while providing protection against overvoltage events.
  • Peak Pulse Power: It offers excellent surge suppression capabilities with a peak pulse power of 1500 Watts at 10/1000μs waveform, ensuring that your devices are shielded from transient events.
  • High Temperature Stability: Constructed with high-temperature soldering guarantees, the device has a 260°C/40 seconds @ 0.375", (9.5mm) lead length, 5 lbs., (2.3kg) tension, which ensures reliability and longevity even under extreme conditions.
  • Low Leakage: A low leakage current of under 1 μA above 10V makes this TVS diode an energy-efficient choice for modern electronic applications.
  • Package: The diode comes in a transfer-molded plastic package that offers a compact form factor and robustness in a variety of environments.

Applications

The 1.5SMC13AT3 is versatile and can be used in a wide range of applications, including:

  • Power supply protection
  • Industrial systems
  • Telecommunication devices
  • Consumer electronics
  • Automotive systems

Quality and Environmental Compliance

ON Semiconductor is committed to providing not only high-performance components but also environmentally friendly solutions. The 1.5SMC13AT3 is compliant with RoHS (Restriction of Hazardous Substances) standards, ensuring that it is free from harmful substances such as lead, mercury, and cadmium.

With its combination of robust protection features, high reliability, and environmental compliance, the 1.5SMC13AT3 from ON Semiconductor is an excellent choice for designers and engineers looking to enhance the durability and longevity of their electronic systems.

You May Also Be Interested in

Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess