EN
  • EN
  • DE

ZS-LD50S 2M

Part No ZS-LD50S 2M
Manufacturer Omron
Catalog Machine Vision - Cameras/Sensors
Description 2D DISPLACEMENT SENSOR CHASS MNT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type 2D Laser Displacement Sensor
Visual Field (Max) 0.05mm Dia
Installation Distance 47.0mm ~ 50.0mm
Mounting Type Chassis Mount
Ingress Protection IP67 - Dust Tight, Waterproof
Termination Style Cable with Connector
Operating Temperature 0°C ~ 50°C;5;9;7;10;8;3;4;2;1;1588;2084;3689;2170;4330;2039;4252;1601;2990;2171;480;1885;2330;5865;3263;2770;236;601875;1110;2046;5209;1882;1568;818;0;13207;96942;118816;124669;34711;34714;57980;57981;34713;19163;6702;37729;40835;40894;40895;40896;40897;37920;124671;57997;57998;91053;57995;114986;114987;121318;45379;45378;124673;124674;124675;124676;124677;121319;76426;121320;121321;121322;121323;83290;83291;40892;45369;121326;121327;57990;57983;57988;57987;62933;62934;121328;121329;57989;57994;57984;121330;121331;121332;121333;119848;48516;58006;48520;52856;13047;118948;58001;23618;47314;8984;58008;61;3;792;804;4;0;1;167762;167763;201817;1;318005;358145;378130;5495;5496;7489;15841;794396;463417;31254;463416;794397;38626;38627;38628;43195;43196;794399;815207;794398;794400;794401;123919;123920;126839;736159;176267;736160;209329;463281;282968;285298;296118;296591;64927;76217;81255;104234;113128;138539;181060;189029;212110;821895;223645;226316;235809;794404;235816;235817;794405;815065;285807;293288;298807;298808;300620;821894;94308;95003;96335;101065;794403;118280;139761;815539;145609;153639;160980;789288;762629;761196;216311;761672;255664;815063;815064;815062;794406;794402;821893;1;364585;782853;210170;211413;230335;782849;254079;782851;282968;283280;298207;64927;64928;76217;782852;98095;782816;113128;815069;815540;155766;156309;782847;189028;189029;762630;199119;222467;223645;226316;235809;815067;235816;235817;280242;815066;287742;293288;67764;815211;815210;815209;815068;101065;118280;139761;821897;736163;761196;736162;1;364585;28476;794344;794345;794346;794348;794347;131825;230326;231443;252097;64920;64921;81253;98089;98090;104804;503731;138537;149643;155759;155761;159563;181052;815538;184837;186661;190690;198922;198923;198924;212104;212105;219340;463414;223571;235809;763513;235810;701774;794364;815055;235812;794365;235813;789286;815202;763515;238885;238887;244080;255262;255263;463415;257775;262004;263187;263188;263973;815203;632918;463413;278277;279494;842766;434146;301533;794368;67764;763516;67765;67766;815201;761670;70101;78563;89798;761669;110408;761668;794349;821892;794350;139761;763514;822001;794351;147597;794354;842767;821891;794352;794353;794357;794355;736164;794356;794359;736165;794358;192761;794360;794361;794362;794363;463282;255664;794366;794369;794367;99849;1;364585;701776;736157;736158;794381;737263;701775;737265;794382;782810;771108;701777;782808;794372;794373;794374;771109;794375;794376;794377;794378;782811;794379;815059;794380;492349;492353;492352;492356;492366;492358;492362;492367;794371;782807;761671;815058;815206;492359;492363;492350;492364;492376;492360;782813;492368;492372;492357;771110;492351;782809;492375;782812;824993;492371;781728;492361;1;1;345656;359104;794370;359106;425852;815056;359105;359108;359107;425853;359110;359109;756237;359111;794385;711607;64488;104006;109072;794384;138197;781729;794387;711609;180843;711605;794389;771111;794391;711608;816206;794393;711611;255140;815061;815060;711610;781730;794395;285698;83284;711606;141328;147578;788211;94409;701483;794394;794383;794386;794388;794390;794392;1;1;332179;377022;1;327746;788212;331587;209800;229152;249586;64169;64235;80570;80598;815071;87868;103633;103646;112744;761673;138802;813624;155281;1;1;313535;499501;352049;404924;1;329230;352760;1;359858;359884;789285;359916;359946;359953;359987;736161;359999;360066;1;325197;325426;329807;330515;333006;418344;139395;139409;66963;66977;38936;38940;38945;38954;235148;1;Featured;Most Popular
Ultra Librarian 3D Model Ultra Librarian ZS-LD50S 2M CAD Model

Description

NULL

You May Also Be Interested in

Omron
IMAGING CAMERA CHASSIS MOUNT
Need more? Email Us
Omron
IMAGING CAMERA CHASSIS MOUNT
Need more? Email Us
Omron
FHV7 COLOR 0.4MP W/O LENS
Need more? Email Us
Omron
IMAGING CAMERA CHASSIS MOUNT
Need more? Email Us
Omron
IMAGING CAMERA CHASSIS MOUNT
Need more? Email Us
Omron
IMAGING CAMERA CHASSIS MOUNT
Need more? Email Us
Omron
IMAGING CAMERA CHASSIS MOUNT
Need more? Email Us
Omron
IMAGING CAMERA CHASSIS MOUNT
Need more? Email Us
Omron
IMAGING CAMERA CHASSIS MOUNT
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess