EN
  • EN
  • DE

XM2F-1540-112L

Part No XM2F-1540-112L
Manufacturer Omron
Catalog D-Sub, D-Shaped Connectors - Assemblies
Description CONN D-SUB RCPT 15POS VERT SLDR / 15 Position D-Sub Receptacle, Female Sockets Connector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub Connector Assemblies
Manufacturer Omron Electronics Inc-EMC Div
Packaging Tray
Product Status Obsolete
Connector Style D-Sub
Connector Type Receptacle, Female Sockets
Number of Positions 15
Number of Rows 2
Mounting Through Hole
Shell Size, Connector Layout 2 (DA, A)
Contact Type Signal
Flange Feature Mating Side, Female Screwlock (M2.6)
Termination Solder
Shell Material, Finish Steel, Nickel Plated
Contact Finish Gold
Contact Finish Thickness Flash
Material Flammability Rating UL94 V-0
Current Rating (Amps) 3A
Features Board Lock, Shielded
Voltage Rating 300V
Color Black
Dielectric Material Polybutylene Terephthalate (PBT), Glass Filled
Contact Material Phosphor Bronze
Temperature Range - Operating -25°C ~ 105°C
Base Product Number XM2F
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number XM2F1540112L,XM2F-1540-112L-ND,Z6507
Standard Package 70
Win Source Part Number 1333142-XM2F-1540-112L
Ultra Librarian 3D Model Ultra Librarian XM2F-1540-112L CAD Model

Description

The XM2F-1540-112L is a D-Sub connector assembly from Omron Electronics Inc-EMC Div.

  • Package: Tray
  • Positions: 15
  • Color: Black
  • Shielded: Yes, with board lock
  • Connector Type: Receptacle, female sockets
  • Contact Type: Signal
  • Rows: 2
  • Termination Style: Solder
  • Contact Finish: Gold, flash thickness
  • Wire Gauge: Not specified
  • Contact Form: Not specified
  • Connector Style: D-Sub
  • Voltage Rating: 300V
  • Standard Package: 70 pieces
  • Mounting Style: Through hole
  • Flange Feature: Mating side, female screwlock (M2.6)
  • Shell Material, Finish: Steel, nickel plated
  • Dielectric Material: Polybutylene terephthalate (PBT), glass filled
  • Shell Size, Connector Layout: 2 (DA, A)
  • Temperature Range: -25°C ~ 105°C
  • Current Rating: 3A
  • HTSUS Code: 8536.69.4040

You May Also Be Interested in

NorComp Inc.
CONN D-SUB HD RCPT 62POS PNL MNT
Need more? Email Us
Amphenol CONEC
CONN D-SUB RCPT 37POS R/A SOLDER
Need more? Email Us
Cinch Connectivity Solutions
CONN D-SUB RCPT 37POS SOLDER CUP
Need more? Email Us
Phoenix Contact
CONN D-SUB RCPT 9POS TERM BLK
Need more? Email Us
HARTING
CONN D-SUB HD PLUG 78P VERT SLDR
Need more? Email Us
ITT Cannon, LLC
CONN MICRO-D RCPT 15POS R/A SLDR
Need more? Email Us
Amphenol CONEC
CONN D-SUB PLUG 9POS VERT SOLDER
Need more? Email Us
Kycon, Inc.
CONN D-SUB RCPT 37POS R/A SOLDER
Need more? Email Us
HARTING
CONN D-SUB PLUG 25POS SOLDER CUP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess