EN
  • EN
  • DE

XF2M-4515-1A-R100

Part No XF2M-4515-1A-R100
Manufacturer Omron
Catalog FFC, FPC (FlatFlexible) Connector Assemblies
Description CONN FPC 45POS 0.5MM R/A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Flat Flex Type FPC
Mounting Type Surface Mount, Right Angle
Connector/Contact Type Contacts, Top and Bottom
Number of Positions 45
Pitch 0.020" (0.50mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.083" (2.10mm)
Locking Feature Rotary Lock, Backlock
Cable End Type Tapered
Contact Material Copper Alloy
Contact Finish Gold
Housing Material Liquid Crystal Polymer (LCP), Halogen Free
Actuator Material Liquid Crystal Polymer (LCP), Halogen Free
Voltage Rating 50V
Temperature Range - Operating -30°C ~ 85°C
Material Flammability Rating UL94 V-0
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1625791-XF2M-4515-1A-R100
Ultra Librarian 3D Model Ultra Librarian XF2M-4515-1A-R100 CAD Model

Description

N

You May Also Be Interested in

Amphenol FCI
CONN FFC FPC TOP 6POS 1MM R/A
Lowest to $0.3840
Molex, LLC
CONN FFC FPC VERT 6POS 0.5MM SMD
Lowest to $1.1642
Hirose Electric Co Ltd
CONN FFC FPC TOP 26POS 0.5MM R/A
Lowest to $0.8181
Molex, LLC
FFC & FPC Connectors 1.0 FPC ZIF SMT ST 7 T ST 7Ckt EmbsTp Pk
Need more? Email Us
TE Connectivity
TRIOMATE ASY V19P L=4.064,LDFR
Need more? Email Us
Molex, LLC
CONN FPC BOTTOM 21POS 0.3MM R/A
Lowest to $0.5454
AVX Corp/Kyocera Corp
CONN FFC FPC TOP 16POS 1MM R/A
Need more? Email Us
Molex, LLC
CONN FFC VERT 50POS 0.5MM SMD
Lowest to $0.9849
Cvilux USA
CONN FFC BOTTOM 30POS 0.5MM R/A
Lowest to $0.6818

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess