Products specifications Report Issue?

Category Connectors, Interconnects - Backplane Connectors - DIN 41612
Mfr Omron Electronics Inc-EMC Div
Series XC5
Package Bulk
Connector Type Receptacle, Female Sockets
Number of Positions 48
Number of Positions Loaded All
Pitch 0.100" (2.54mm)
Number of Rows 3
Style C
Mounting Type Through Hole
Termination Solder
Contact Finish Gold
Contact Finish Thickness 16.0µin (0.41µm)
Temperature Range - Operating -55°C ~ 125°C
Current Rating (Amps) 2A
Material Flammability Rating UL94 V-0
Material - Insulation Polybutylene Terephthalate (PBT) , Glass Filled
Base Product Number XC5D
Standard Package 50
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1340807-XC5D-4821
Ultra Librarian 3D Model Ultra Librarian XC5D-4821 CAD Model

Description

The XC5D series is a receptacle backplane connector with 48 positions from Omron.

  • Positions: 48
  • Pitch: 0.100" (2.54mm)
  • Sockets: Female
  • Loaded: All positions
  • Contact Finish: Gold with a thickness of 16.0µin (0.41µm)
  • Material: Polybutylene Terephthalate (PBT), glass-filled
  • Mounting Type: Through-hole
  • Operating Temperature Range: -55°C to 125°C
  • Application: Wide range of applications

You May Also Be Interested in

TE Connectivity
CONTACT PIN POWER 10AWG SILVER
Need more? Email Us
ECAD model for 193837-2
TE Connectivity
CONTACT NON-GEND SGNL 16-20AWG
Need more? Email Us
ECAD model for 170484-1
EDAC Inc.
CONN HSG RACK & PANEL 120P GRN
Need more? Email Us
ECAD model for 516-120-000-202
EDAC Inc.
CONN HSG RACK & PANEL 56POS GRN
Need more? Email Us
ECAD model for 516-056-000-101
TE Connectivity
ASY,PIN,QUADRAX,.231 CRIMP.W/WIR
Need more? Email Us
ECAD model for 1877039-2
Amphenol
CONN RECPT
Need more? Email Us
ECAD model for 91290-103LF
HARTING
CONTACT SOCKET SIGNAL 20-26AWG
Need more? Email Us
ECAD model for 09060006481310
TE Connectivity
CONN 41POS BLACK PNL MNT
Need more? Email Us
ECAD model for 202135-2
Amphenol Aerospace Operations
DAUGHTER BOARD POLARIZATION KEY
Need more? Email Us
ECAD model for HDB-508804-000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7670 $52.5730
45+ $2.2704 $102.1680
69+ $2.1994 $151.7586
94+ $2.1285 $200.0790
122+ $2.0575 $251.0150
163+ $1.8447 $300.6861
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20,465 pieces
MOQ: 19 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention