Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Omron Electronics Inc-EMC Div
Packaging Tray
Status Active
Connector Type Plug, Male Pins
Number of Positions 48
Number of Positions Loaded All
Pitch 0.100" (2.54mm)
Number of Rows 3
Style C
Mounting Through Hole, Right Angle
Termination Solder
Contact Finish Gold
Contact Finish Thickness 16μin (0.40μm)
Temperature Range - Operating -55°C to 125°C
Current Rating 2A
Material Flammability Rating UL94 V-0
Material - Insulation Polybutylene Terephthalate (PBT), Glass Filled
Win Source Part Number 1005685-XC5C-4822A
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian XC5C-4822A CAD Model

Description

The Omron Electronics Inc-EMC Div XC5C-4822A is a plug connector with male pins.

  • Positions: 48
  • Pitch: 0.100" (2.54mm)
  • Rows: 3
  • Termination: Solder
  • Contact Finish: Gold
  • Contact Finish Thickness: 16μin (0.40μm)
  • Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled
  • Material Flammability Rating: UL94 V-0
  • Current Rating: 2A
  • Mounting Style: Through-Hole, Right-Angle
  • Product Status: Active
  • Temperature Range: -55°C to 125°C
  • Supply and Demand: Sufficient

You May Also Be Interested in

Hirose Electric Co Ltd
POLARIZING KEY 1=1 KEY
Need more? Email Us
ECAD model for PCN10-GK(A)
HARTING
CONN RCPT HSG 25POS
Need more? Email Us
ECAD model for 09060253203
TE Connectivity
ATCA GUIDE MODULE R/A MALE
Need more? Email Us
ECAD model for 3-1469372-7
HARTING
CONN SHROUD HAR-BUS 160POS
Need more? Email Us
ECAD model for 02440000008
HARTING
CONNECTOR CODING KEY BL
Need more? Email Us
ECAD model for 17790000025
Amphenol
CONN RECPT
Need more? Email Us
ECAD model for 91290-103LF
TE Connectivity
CONN RCPT HSG DRAWER 40POS BLK
Need more? Email Us
ECAD model for 1648157-1
EDAC Inc.
CONN HSG RACK & PANEL 56POS GRN
Need more? Email Us
ECAD model for 516-056-000-101
EDAC Inc.
CONN HSG RACK & PANEL 56POS GRY
Need more? Email Us
ECAD model for 516-056-000-302

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.5475 $66.5700
29+ $4.5518 $132.0022
45+ $4.4097 $198.4365
61+ $4.2673 $260.3053
79+ $4.1252 $325.8908
105+ $3.6984 $388.3320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,200 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention