EN
  • EN
  • DE

V680-HA63B 5M

Part No V680-HA63B 5M
Manufacturer Omron
Catalog RF Accessories
Description AMPLIFIER FOR 2KB TAGS 5M CABLE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Accessories
Mfr Omron
Series V680
Package Bulk
Product Status Active
Accessory Type Amplifier
For Use With/Related Products V680 Series
Base Product Number V680-HA63
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 397416-V680-HA63B 5M
Ultra Librarian 3D Model Ultra Librarian V680-HA63B 5M CAD Model

Description

The V680-HA63B 5M amplifier, part number 397416-V680-HA63B 5M, is a versatile RF accessory designed for use with the V680 series.

  • Commonly used in: RF and wireless applications to amplify signals and improve signal strength.
  • Supplied in: bulk format
  • Package: 1 pcs standard
  • Product Line: Omron
  • Known for: high-quality performance and reliability.
  • Component for: enhancing the performance of RF systems and devices.

You May Also Be Interested in

Omron
V600-HS AMP W/5M CABLE
Need more? Email Us
Omron
V640HAM11W/SWITCH FOR AMAT
Need more? Email Us
Omron
20M EXTENSION CABLE
Need more? Email Us
Omron
5M EXTENSION CABLE
Need more? Email Us
Omron
AMPLIFIER FOR 1KB TAGS 0.5M CABL
Need more? Email Us
Pulse
NMO HIGH FREQUENCY MOUNT, 17' RG
Need more? Email Us
Pulse
ANTENNA BRACKET MOUNT
Need more? Email Us
Pulse
NMO HF MID MOUNT , .761-5.9MM TH
Need more? Email Us
TE Connectivity
BASE MAGN 50MM 13.1' CBL RP-SMA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess