EN
  • EN
  • DE

NYB1E-413K2

Part No NYB1E-413K2
Manufacturer Omron
Catalog Industrial PCs
Description BOX XEON16G WIN10 128GSS DVI-D
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Box PC
Core Processor Intel® Xeon® E3-1515M v5 2.8GHz
Storage SSD, 128GB
Display Type No Display
Expansion Type PCIe
Voltage - Supply 20.4 ~ 28.8VDC
Mounting Type Panel Mount
Operating Temperature 0°C ~ 55°C
Ingress Protection IP20
Operating System Windows 10
Ultra Librarian 3D Model Ultra Librarian NYB1E-413K2 CAD Model

Description

NULL

You May Also Be Interested in

Omron
PNL12 I5 8G W764 32GSS RS232
Need more? Email Us
Omron
PNL12 CEL7G 8G W10 64GSS RS232
Need more? Email Us
Omron
PNL12 I5 4G NO OS NO HD ML
Need more? Email Us
Omron
PNL12 CEL 8G W764 128GSS DVI-D
Need more? Email Us
Omron
PNL15 CEL7G 4G W10 64GSS ML
Need more? Email Us
Omron
BOXXEON16GECCWIN10 500GSSRS232
Need more? Email Us
Omron
PNL12 I5 4G NO OS NO HD RS232
Need more? Email Us
Omron
BOX I7 4GB W764 320GBHD DVI-D
Need more? Email Us
Omron
PNL15 I5 4G W732 32GSS RS232
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess