EN
  • EN
  • DE

NSA15-TX01B-E

Part No NSA15-TX01B-E
Manufacturer Omron
Catalog Industrial PCs
Description PC INDUST 15\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type Panel PC
Core Processor Intel® Celeron® M 1.3GHz
Storage Flash, 4GB
Memory DDR SDRAM (1GB Installed)
Display Type 15" Touchscreen
Expansion Type PCI x 2
Voltage - Supply 24VDC
Mounting Type Panel Mount
Operating Temperature 0°C ~ 50°C
Ingress Protection IP65 - Dust Tight, Water Resistant
Operating System Windows XP
Ultra Librarian 3D Model Ultra Librarian NSA15-TX01B-E CAD Model

Description

NULL

You May Also Be Interested in

Omron
PNL15 I57G 8G W10 128GSS DVI-D
Need more? Email Us
Omron
PNL12 I5 4G NO OS NO HD RS232
Need more? Email Us
Omron
PNL12 I5 4G NO OS NO HD ML
Need more? Email Us
Omron
PNL19 CEL7G 8G W10 64GSS S
Need more? Email Us
Omron
PNL12 CEL 8G W764 128GSS DVI-D
Need more? Email Us
Omron
PNL15 CEL7G 4G W10 320GHD DVI-
Need more? Email Us
Omron
PNL15 I5 4G W10 320GHD DVI-D
Need more? Email Us
Omron
BOX XEON 16G NOOS NOHD DVI-D
Need more? Email Us
Omron
P512 I7 16A 8GP W732 320HD DVI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess