EN
  • EN
  • DE

MY2IN-GS 24VAC

Part No MY2IN-GS 24VAC
Manufacturer Omron
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1081343-MY2IN-GS 24VAC
Categories OEM Parts(M-N)
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MY2IN-GS 24VAC CAD Model

Description

The Omron MY2IN-GS 24VAC is a miniature power relay designed for a wide range of applications requiring reliable switching of electrical circuits. This relay is part of Omron's MY series, known for its compact size, high performance, and durability.

Applications

  • Industrial automation: Controlling motors, solenoids, and other actuators in automated systems.
  • HVAC systems: Switching heating, ventilation, and air conditioning equipment.
  • Power supplies: Providing on/off control for power circuits.
  • Lighting control: Switching lights in commercial and residential buildings.
  • Elevators: Integration into elevator control systems.

Features

  • Miniature size: Compact design allows for high-density mounting.
  • Plug-in terminals: Facilitates easy installation and replacement.
  • High switching capacity: Capable of handling significant electrical loads.
  • Transparent case: Allows for visual inspection of the relay's operation.
  • RoHS compliant: Meets environmental standards for hazardous substances.

Benefits

  • Reliable switching: Ensures consistent and dependable performance.
  • Easy maintenance: Plug-in design simplifies maintenance and troubleshooting.
  • Space-saving design: Compact size maximizes panel space utilization.
  • Wide operating voltage range: Suitable for various voltage levels.
  • Long service life: Durable construction ensures long-term reliability.

Additional Details

The MY2IN-GS 24VAC relay features a 24VAC coil voltage, making it compatible with many common control circuits. It has two sets of normally open (NO) and normally closed (NC) contacts, providing versatile switching options. The gold-plated contacts ensure reliable switching even at low current levels. Omron relays are renowned for their quality and performance, making them a preferred choice for industrial and commercial applications. The relay's transparent case allows users to visually verify its operation, aiding in diagnostics. It's crucial for applications requiring a dependable and compact switching solution.

You May Also Be Interested in

Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Lucent
Lowest to $70.6306
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1513 $61.8156
28+ $4.2273 $118.3644
43+ $4.0945 $176.0635
59+ $3.9628 $233.8052
76+ $3.8311 $291.1636
101+ $3.4338 $346.8138
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess