Products specifications Report Issue?

Package Box
Product Status Active
Mounting Type DIN Rail
Breaker Type Magnetic
Current Rating (Amps) 160mA
Voltage Rating - AC 690 V
Actuator Type Rocker
Number of Poles 3
Illumination None
Approval Agency CCC, CSA, UL
Ultra Librarian 3D Model Ultra Librarian J7MC-3P-E16 CAD Model

Description

NULL

You May Also Be Interested in

Broadcom Limited
PHOTO DETECTOR RECEIVER / Fiber Optic Receiver General Purpose 5MBd -22dBm 4.75V ~ 5.25V 4 mA
Lowest to $23.6238
ECAD model for SP000063860
Sensata-Airpax
CIR BRKR MAG-HYDR 10A 480VAC / Circuit Breaker Magnetic (Hydraulic Delay) 10A 480 V AC DC Lever DIN Rail
Need more? Email Us
ECAD model for 219-2-1-62F-8-5-10-H
TE Connectivity
CIR BRKR THRM 15A 250VAC
Need more? Email Us
ECAD model for W57-XB1A5A10-15
Carling Technologies
CIRCUIT BREAKER / Circuit Breaker Magnetic (Hydraulic Delay) 75A 480 V AC 80 V DC Lever Panel Mount
Need more? Email Us
ECAD model for CA1-B2-16-675-A21-MG
Sensata-Airpax
CIRCUIT BREAKER MAG-HYDR LEVER
Need more? Email Us
ECAD model for IALHK19-37335-2
Carling Technologies
Circuit Breaker, M-Series, Hydraulic-Magnetic
Need more? Email Us
ECAD model for MA2-X-01-055-8-A36-2-D
Eaton / Cutler Hammer
Circuit Breaker, 3-P, 60A/600V 65KAIC@480VAC, W/ Line & Load Terms Fixed Thermal Mag
Need more? Email Us
ECAD model for EGH3060FFG
Sensata-Airpax
CIR BRKR MAG-HYDR / Circuit Breaker Magnetic (Hydraulic Delay) 150A 415 V AC 80 V DC Toggle Panel Mount
Need more? Email Us
ECAD model for IALR1-0-SW-50.0-A-91
Siemens
TMCB UL489 S00 10A SCREW / Circuit Breaker Thermal Magnetic 10A 690 V AC DC Rotary DIN Rail
Need more? Email Us
ECAD model for 3RV27111JD10

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0991
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention