EN
  • EN
  • DE

G8NDL-27HR-CA-DC12

Part No G8NDL-27HR-CA-DC12
Manufacturer Omron
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1168585-G8NDL-27HR-CA-DC12
Categories Custom Parts
Manufacturer Omron
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian G8NDL-27HR-CA-DC12 CAD Model

Description

The Omron G8NDL-27HR-CA-DC12 is a latching automotive relay designed for a variety of applications in the automotive industry. This relay is known for its compact size, high current carrying capability, and robust construction, making it suitable for demanding automotive environments. It is commonly used in applications requiring low power consumption and long-term reliability.

Applications

  • Automotive Power Windows: Used to control the up and down movement of power windows.
  • Automotive Door Locks: Employed in central locking systems for locking and unlocking vehicle doors.
  • Automotive Seat Adjustment: Controls the motors that adjust the position of the seats.
  • Automotive Sunroof Control: Used to manage the opening and closing of sunroofs.
  • Automotive Mirror Adjustment: Controls the electric motors responsible for adjusting side mirrors.

Features

  • Latching Relay: Retains its contact position even after the control signal is removed, minimizing power consumption.
  • High Current Capacity: Designed to handle significant current loads common in automotive applications.
  • Compact Size: Allows for easy integration into confined spaces within automotive electrical systems.
  • DC12V Coil Voltage: Specifically designed for use with standard 12V automotive electrical systems.
  • High Vibration and Shock Resistance: Built to withstand the harsh vibration and shock conditions prevalent in automotive environments.

Benefits

  • Reduced Power Consumption: The latching design significantly reduces power consumption, contributing to improved fuel efficiency and battery life in vehicles.
  • Enhanced Reliability: Robust construction and high contact force ensure reliable operation in demanding automotive conditions.
  • Space Saving: Compact size allows for greater flexibility in system design and integration.
  • Simplified Wiring: Latching function simplifies wiring and reduces the number of components required in the circuit.
  • Extended Lifespan: Designed for long-term performance, reducing the need for frequent replacements.

Additional Details

The G8NDL-27HR-CA-DC12 relay features a double-pole, double-throw (DPDT) contact configuration, providing versatile switching capabilities. Its operating temperature range typically spans from -40°C to +85°C, ensuring reliable performance in extreme temperature conditions. The relay's terminals are designed for easy connection to automotive wiring harnesses. The latching mechanism is mechanically robust, ensuring long-term stability and resistance to accidental switching due to vibration or shock.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us
Gennum
Video Sync Separator 8-Pin SOIC
Lowest to $1.1435
Mingtek
Lowest to $1.3456
Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us
Renesas Electronics America
Lowest to $0.9794
Crouse-Hinds
Need more? Email Us
Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us
Hitachi, Ltd
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess