EN
  • EN
  • DE

G4B-112T1-US-100VDC

Part No G4B-112T1-US-100VDC
Manufacturer Omron
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Omron
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823715-G4B-112T1-US-100VDC
Ultra Librarian 3D Model Ultra Librarian G4B-112T1-US-100VDC CAD Model

Description

The Omron G4B-112T1-US-100VDC is a general-purpose power PCB relay, designed for switching higher currents in a compact form factor. It is known for its reliability and performance in various applications. This relay is a single-pole, single-throw (SPST) normally open (NO) type, meaning it connects the circuit when energized and disconnects when de-energized.

Applications:

  • Industrial control systems: Used for switching motors, solenoids, and other high-power devices.
  • Power supplies: Used for controlling AC and DC power circuits.
  • HVAC systems: Used in controlling heating, ventilation, and air conditioning equipment.
  • Home appliances: Found in appliances like washing machines, refrigerators, and microwave ovens for controlling various functions.
  • Security systems: Used for switching alarm circuits and other security devices.

Features:

  • High switching capacity: Capable of handling significant current loads.
  • Compact size: Allows for easy integration into various circuit designs.
  • Long life: Designed for reliable operation over an extended period.
  • PCB mounting: Designed for direct mounting on printed circuit boards.
  • Sealed construction: Provides protection against dust and other environmental factors.
  • 100VDC coil voltage: Operates with a 100VDC coil voltage.

Benefits:

  • Reliable switching: Ensures consistent and dependable performance.
  • Space-saving design: Ideal for applications where board space is limited.
  • Versatile applications: Suitable for a wide range of uses in industrial, commercial, and consumer products.
  • Easy integration: Simplifies the design and assembly process.
  • Environmental protection: Offers protection against harsh environments.
  • Low coil power consumption: Minimizes energy usage during operation.

Additional Details:

The G4B series from Omron is known for its robust construction and reliable performance. The specific model, G4B-112T1-US-100VDC, indicates a 100VDC coil voltage. The relay's contact rating specifies the maximum voltage and current that the relay can safely switch. Always refer to the datasheet for precise electrical characteristics, mechanical dimensions, and safety precautions. This relay provides a cost-effective solution for various switching applications requiring high reliability and performance. The T1 suffix typically refers to the terminal type, and US often designates the region for which the product is intended.

You May Also Be Interested in

Everlight Electronics Co Ltd
19-223USRSYGC/S525/TR8 Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0618
Infineon Technologies
88Q2221MB0-NYA2A0G1 Infineon Technologies Infineon PHY datasheet, inventory, & pricing.
Lowest to $34.9254
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Hewlett Packard
HPE Aruba - expansion module - 1
Need more? Email Us
Mini-Circuits
TUF-1HSM+ Mini-Circuits Mini-Circuits Level 17, SMT Double Balanced Mixer, RF/LO Freq 2 - 600 MHz datasheet, inventory, & pricing.
Lowest to $58.2090
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess