EN
  • EN
  • DE

G3VM-41GR6(TR)

Part No G3VM-41GR6(TR)
Manufacturer Omron
Catalog Solid State Relays
Description RELAY SSR SPST 40VAC 120MA 4SOP / Solid State Relay 50mA 1.3V DC-IN 0.12A 40V AC/DC-OUT 4-Pin SOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Manufacturer Omron Electronics Inc-EMC Div
Series G3VM
Packaging Reel package
Circuit SPST-NO (1 Form A)
Output Type AC, DC
On-State Resistance (Maximum) 15 Ohm
Load Current 120mA
Voltage - Input 1.15VDC
Voltage - Load 0 ~ 40 V
Mounting SMD
Termination Style Gull Wing
Package 4-SOP (0.173", 4.40mm)
Manufacturer Package 4-SOP
Relay Type Relay
Win Source Part Number 774904-G3VM-41GR6(TR)
Popularity Medium
Supply and Demand Status Limited
Family Name G3VM-41GR6
Introduction Date April 19, 2001
ECCN EAR99
Country of Origin Japan
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian G3VM-41GR6(TR) CAD Model

Description

The G3VM-41GR6(TR) is a solid-state relay (SSR) from Omron, designed for high-performance switching applications. As a member of the G3VM family, it features semiconductor switching elements for increased lifespan, faster operation, and reduced electromagnetic interference compared to traditional electromechanical relays. The '(TR)' designation signifies that the device is supplied in tape-and-reel packaging for automated assembly.

Applications

  • Semiconductor test equipment
  • High-speed automated test systems
  • Data acquisition systems
  • Precision instrumentation
  • Medical diagnostic equipment

Features

  • Very low on-resistance
  • High-speed switching
  • Surface mount package
  • High isolation voltage
  • Tape and Reel Packaging (TR)

Benefits

  • Reduced Power Loss: Very low on-resistance minimizes voltage drop and power dissipation, improving system efficiency.
  • Precise Control: High-speed switching enables precise control of load circuits in demanding applications.
  • Compact Design: Surface mount package allows for high-density PCB layouts and miniaturization.
  • Enhanced Safety: High isolation voltage ensures safe operation and prevents unwanted signal interference.
  • Automated Manufacturing: Tape and reel packaging streamlines automated assembly processes, reducing manufacturing costs.

Additional Details

The G3VM-41GR6(TR) is characterized by its extremely low on-resistance, which minimizes power dissipation during operation, making it ideal for applications where efficiency is critical. The 'GR6' likely indicates a specific set of electrical characteristics such as voltage and current ratings. As a solid-state relay, it provides silent, reliable switching with a long lifespan compared to mechanical relays. The tape and reel packaging enhances manufacturability by enabling automated placement during PCB assembly.

Refer to the official Omron datasheet for the G3VM-41GR6(TR) to obtain detailed specifications, including input control voltage range, load voltage and current ratings, isolation voltage, on-resistance, and switching times. This information is essential for proper design and implementation in your application. Furthermore, the datasheet will provide details on handling and soldering recommendations for the surface mount package.

You May Also Be Interested in

Phoenix Contact
SSR RELAY SPST-NO 5A 3-33V
Need more? Email Us
Coto Technology
RELAY SPST-NO/NC 100MA 0-400V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 12A 0-100V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 5A 48-530V
Need more? Email Us
Coto Technology
RELAY SPST-NO/NC 100MA 0-400V
Need more? Email Us
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 120MA 0-400V
Need more? Email Us
Littelfuse Inc.
SSR RELAY SPST-NC 100MA 0-400V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 25A 24-140V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 5A 24-280V
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0747 $52.9711
30+ $3.3434 $100.3020
47+ $3.2389 $152.2283
64+ $3.1344 $200.6016
83+ $3.0300 $251.4900
111+ $2.7165 $301.5315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 2500 pcs
Order Increment : 2500 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess