EN
  • EN
  • DE

G3VM-401HTR

Part No G3VM-401HTR
Manufacturer Omron
Catalog Solid State Relays
Description MOS FET Relays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Omron
Win Source Part Number 1176495-G3VM-401HTR
Manufacturer Homepage www.omron.com/index3.html
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian G3VM-401HTR CAD Model

Description

The G3VM-401HTR is a solid-state relay (SSR) from Omron. It features a MOSFET output and is designed for high-frequency signal switching and general-purpose switching applications. This SSR offers a compact size and high reliability, making it suitable for various industrial and commercial applications.

Applications:

  • Semiconductor Test Equipment: Used for switching signals in automated test systems.
  • Communication Equipment: Found in telecommunications and networking devices.
  • Measurement Instruments: Employed in digital multimeters and other precision instruments.
  • Industrial Control Systems: Used for switching control signals in automated machinery.
  • Medical Equipment: Found in diagnostic and therapeutic devices.

Features:

  • MOSFET Output: Provides fast and clean switching performance.
  • High Isolation Voltage: Offers electrical isolation between the input and output circuits.
  • Low On-Resistance: Minimizes voltage drop and power dissipation.
  • Surface Mount Package: Enables compact and efficient PCB design.
  • High Switching Speed: Suitable for high-frequency switching applications.
  • Low Input Control Current: Reduces power consumption in the control circuit.

Benefits:

  • Increased Reliability: Solid-state design eliminates moving parts, resulting in improved reliability and longer lifespan.
  • Fast Switching Speed: Enables precise and efficient switching of signals.
  • Compact Size: Surface-mount package allows for space-saving designs.
  • Electrical Isolation: Provides safety and prevents ground loops.
  • Low Power Consumption: Reduces energy usage in the control circuit.

Additional Details:

The G3VM-401HTR is housed in a compact surface-mount package. Key specifications include the load voltage, load current, and isolation voltage. The input control current is typically very low, making it compatible with a wide range of control circuits. It's crucial to consult the datasheet for detailed electrical characteristics, thermal derating curves, and recommended operating conditions to ensure proper design and prevent damage to the SSR. The MOSFET output offers bidirectional switching capability, making it suitable for AC and DC applications. The device is designed to operate within a specific temperature range.

You May Also Be Interested in

Sensata-Crydom
SSR RELAY SPST-NO 5A 48-530V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 10A 24-280V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 10A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 5A 12-280V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 5A 3-33V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 25A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 5A 24-280V
Need more? Email Us
Coto Technology
RELAY SPST-NO/NC 100MA 0-400V
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess