EN
  • EN
  • DE

G3NA-475B-UTU-2 AC100-240

Part No G3NA-475B-UTU-2 AC100-240
Manufacturer Omron
Catalog Solid State Relays
Description SSR RELAY SPST-NO 75A 180-528V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Mounting Type Chassis Mount
Circuit SPST-NO (1 Form A)
Output Type AC, Zero Cross
Voltage - Input 100 ~ 240VAC
Voltage - Load 180 V ~ 528 V
Load Current 75 A
Termination Style Screw Terminal
Operating Temperature -30°C ~ 80°C
Package / Case Hockey Puck
Approval Agency CE, CSA, TUV, UR
Qualification -;5;9;7;10;8;3;4;2;1;602001;1920;2040;1818;705;5875;602195;3689;3008;516;1864;51;3667;602346;1835;2080;306;966;602200;1286;302;1080;2066;5785;3845;602027;602206;1885;448;4312;600047;58;212;600259;5626;18;600051;5088;3087;3588;5880;236;39;488;602049;600464;255;277;2634;68;20;4008;4106;1862;172;425;1855;5007;3473;1568;374;844;41;296;264;365;751;2946;281;818;0;5734;7138;7127;7131;66058;6731;87414;13876;69110;9890;69111;13379;13878;23996;6732;1369;87898;23797;32233;6572;6571;114799;52291;6574;131018;6292;40490;28688;15139;17489;14358;12444;114801;23388;6737;1019;6293;14844;99304;4549;99302;7102;6738;15093;25160;7407;7408;23269;7409;6741;6742;24688;19884;6743;7400;7401;6749;6750;92486;96199;92487;6805;9001;9002;91558;91611;91610;7108;49164;11392;7113;7114;7116;6753;6754;7115;125759;7117;7119;7121;7118;7120;7122;6755;6087;50793;38034;3138;6806;9003;7044;126945;34933;14209;7123;3586;2615;15071;6757;7125;1735;7126;2021;6758;76046;6759;7103;1301;6760;99421;20424;20425;59785;5865;6761;6762;261;6763;37545;2606;25388;50333;62537;76354;9195;130195;28394;23818;85334;98371;120451;91612;44811;44812;44813;44814;1047;11291;20430;27269;9066;35481;20426;20427;20428;58695;55421;20821;6764;91613;6765;7343;7344;6766;7346;34368;127028;7347;7348;7349;7351;7352;7355;7353;7354;6767;6768;6769;6770;6771;7359;7361;7362;20396;20080;29267;34319;53662;7368;23127;7369;34169;58685;53646;107264;34371;7370;34373;7371;6772;34486;9009;7031;32633;85788;85789;9010;8998;93409;9011;93410;85790;8996;85791;104374;85792;93411;21184;7032;93412;104426;85793;103068;7132;7133;7136;7134;7135;7137;30970;56443;7141;104124;104276;56431;7142;33775;1087;7180;2918;7274;7275;7276;7277;14363;42446;120452;85038;16257;8550;6775;6776;6777;39079;6778;6779;6780;20565;39353;39354;39356;39357;39358;39359;39360;39361;39362;33685;39363;39364;39365;39366;39318;39367;39368;39369;39370;39371;39372;39373;39374;39375;39376;47143;23530;7045;1846;1902;26401;81949;38310;7188;29253;6781;7189;6783;6784;6785;1550;20398;20399;6786;3921;10939;7193;7194;7239;7240;6977;91609;6978;16706;114174;10090;35489;3336;98330;6788;6789;6790;116493;127108;113235;6485;3250;6706;7242;6744;6745;6746;8175;6747;31958;6748;61378;98341;98342;6791;6792;13279;69232;69231;31033;20429;35486;69234;35537;5422;127140;76353;57299;7037;30522;20400;8185;8186;8188;8189;8190;8191;8192;8193;8194;8196;8197;8199;8200;7243;5155;7340;120536;49792;7244;7245;38331;10552;7280;10553;7281;7282;7289;7333;10551;7334;7279;7335;7336;7283;1080;95433;95434;95545;95435;13281;6710;59822;131381;131117;65752;40396;8997;43365;6027;35303;35304;35305;35306;884;131123;86477;59815;65751;3757;59817;131120;59818;6793;1330;131121;31851;38326;98560;49716;43784;62957;59819;8201;8202;8203;8204;8205;8206;8207;8208;8209;8210;8211;8212;1309;256;6794;6795;119907;19318;3763;10623;84354;91557;52633;35520;61379;106851;94982;21147;8899;7262;7264;7263;5019;42762;6796;7265;92242;83191;85035;15123;79105;85036;128781;128812;128782;85037;6797;91979;21845;21846;6798;63918;21847;21848;102998;21849;82851;132806;6799;6800;20417;6801;3166;20423;35522;35480;35479;69233;5744;127354;1290;1324;104399;69283;10602;22735;82982;22736;22738;82983;22737;58195;58196;8216;56653;8217;126003;56654;34472;34473;42670;19071;63969;19072;19074;19073;10422;10423;60855;10209;10210;24639;10424;60856;33205;10214;10425;33189;33190;33191;33192;33193;8218;10212;8219;10215;126005;126006;24531;10216;114754;10217;8214;10218;10220;10219;57415;55910;57416;57417;60877;127403;55933;59437;92040;105033;120782;129009;22734;127398;127399;127400;127401;80470;105034;80469;127402;80468;10427;10428;10429;10430;10431;8220;10432;10433;6397
Ultra Librarian 3D Model Ultra Librarian G3NA-475B-UTU-2 AC100-240 CAD Model

Description

NULL

You May Also Be Interested in

Omron
SSR RELAY SPST-NO 25A 75-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 75-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 40A 19-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 10A 19-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 100-240V
Need more? Email Us
Omron
SSR RELAY SPST-NO 3A 3-125V
Need more? Email Us
Omron
SSR RELAY SPST-NO 3A 5-24V
Need more? Email Us
Omron
SSR RELAY SPST-NO 3A 5-24V
Need more? Email Us
Omron
SSR RELAY 35A 200-480V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess