EN
  • EN
  • DE

E5EC-QX4D5M-011

Part No E5EC-QX4D5M-011
Manufacturer Omron
Catalog Controllers - Process, Temperature
Description CONTROL TEMP/PROC 24V PANEL MT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Box
Product Status Active
Type Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W)
Input Range -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC
Output Type Relay (4), Voltage (External SSR)
Control Method On/Off, Proportional (PID)
Number Of Characters Per Row 4, 4, 4
Display Type LCD - Tri Color Characters, Backlight
Display Characters - Height 0.710" (18.00mm), 0.433" (11.00mm), 0.307" (7.80mm)
Voltage - Supply 24VAC/DC
Panel Cutout Dimensions Rectangular - 92.00mm x 45.00mm
Mounting Type Panel Mount
Termination Style Screw Terminal
Ingress Protection IP66 - Dust Tight, Water Resistant
Features Event Input, Heater Fault Detection;5;9;7;10;8;3;4;2;1;1920;4821;3689;3795;1864;2283;966;2039;4242;602201;4614;2066;1669;5710;602206;1885;5425;18;5431;1849;5812;314;3588;5880;236;1110;3208;2046;68;4938;4080;4008;4106;3473;4173;818;0;1911;4655;4656;4169;6824;127026;1054;44981;132313;132315;44959;23616;23542;23541;23544;36135;44982;44983;13990;44960;45674;20502;23612;46148;20503;46149;44961;20504;44962;44963;62111;45675;62651;20505;46150;44964;117843;44966;44965;20507;44967;44968;44969;45676;58769;44970;45677;62650;20509;46151;23613;46152;46153;20331;62100;44971;45014;58770;20510;44972;44989;20511;20512;44973;44974;126747;126752;126749;126754;126756;126751;126748;126757;126759;126743;126740;1237;36710;37296;46154;37297;20334;44956;44957;44958;44984;20336;37644;10168;44975;44976;44977;44978;54880;44979;34873;65121;44980;63751;1033;94614;23543;91217;91218;113801;91219;113802;91220;91222;93353;113800;93354;91216;113808;91221;113807;54;3336;44985;47154;44986;132314;11795;47228;93355;113806;114064;106958;1444;128129;43412;75942;96026;44987;203;1324;82616;82617;69786;65947;44988;81910;21487;119849;131126;131616;131128;131127;1565;95263;16108;20262;6033;7104;120812;43183;99292;102636;99293;6181;3745;82618;16117;104265;62;61;3;792;804;4;0;2;4;7;1;1;353796;389144;390050;433984;799290;390070;390071;699239;390072;390073;390074;723330;824757;824692;499934;824754;824693;760575;824755;634561;632866;390075;635699;824756;410882;824291;759466;459492;632867;823365;510403;410884;410885;410886;410887;410889;410888;734071;830193;410890;685046;632868;789274;499936;459493;410895;410896;410898;410894;459494;410893;510404;499937;499935;410892;410891;824690;410883;632869;410900;763192;717944;410901;410902;704314;433983;410905;410906;499938;410904;410903;410907;791607;632858;632859;510402;829797;162184;499929;499928;499924;830192;734334;759467;723331;634559;824289;139814;499925;139816;459485;139818;499926;665998;139820;699237;433988;139822;139823;139824;139829;139834;459486;699238;721669;139835;139836;139837;139844;139839;139840;139841;139852;433987;139854;139855;674959;674958;119339;119340;674960;789273;632857;459484;473480;791608;828474;67920;459490;459491;304571;304572;632863;433985;433986;459489;459488;236114;236118;236119;499927;830191;212425;212634;632861;459487;181539;181554;139342;791604;63714;3051;3194;799046;480589;3196;510401;823363;38883;38892;38893;839284;38906;38907;632854;38926;38927;38928;38929;38932;38933;38935;38938;38939;38943;38945;38967;38968;632855;39001;39022;791227;791226;14160;15880;25394;39814;39832;39869;39889;39893;793623;799289;121453;121484;837587;203287;203342;203350;837586;2677;837257;837252;837242;837263;837223;838657;837270;837255;837240;837258;837274;836926;837276;837249;837233;837254;837279;837251;837228;837239;837229;837243;837238;837265;837273;837232;836923;836927;837262;281591;837266;837253;837237;836855;837277;837272;837260;837219;837278;836925;838656;837250;837275;837241;837226;837271;837220;837268;837264;837245;837269;837281;837248;837225;837221;837235;837256;837230;837280;837234;837259;836924;837247;837224;837261;837267;837231;837227;837246;837244;837236;837757;837747;837760;837761;837746;837763;837744;837771;837768;837759;837749;837767;837751;837745;837770;837766;837772;837752;837758;837769;837748;837764;837754;103869;837765;837743;837762;837753;837750;837222;837756;837755;1379
Ultra Librarian 3D Model Ultra Librarian E5EC-QX4D5M-011 CAD Model

Description

NULL

You May Also Be Interested in

Omron
CONTROL TEMP/PROC 24V PANEL MT
Need more? Email Us
Omron
CONTROL TEMP/PROCESS 100-240V
Need more? Email Us
Omron
CONTROL TEMP/PROCESS 100-240V
Need more? Email Us
Omron
CONTROL TEMP/PROCESS 100-240V
Need more? Email Us
Omron
CONTROL TEMP/PROCESS 100-240V
Need more? Email Us
Omron
CONTROL TEMP 100-240V PANEL MT
Need more? Email Us
Omron
CONTROL TEMP/PROCESS 100-240V
Need more? Email Us
Omron
CONTROL TEMP/PROC RELAY/VOLT OUT
Need more? Email Us
Omron
CONTROL TEMP/PROC RELAY/VOLT OUT
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess