EN
  • EN
  • DE

E3X-DAB6-S

Part No E3X-DAB6-S
Manufacturer Omron
Catalog Sensors, Transducers Amplifiers
Description BLUE LED NPN CONN PTUNE  /  Mark Detecting Sensor Amplifier DIN Rail
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Amplifiers
Mfr Omron Automation and Safety
Series E3X-DA-S
Package Bulk
Product Status Obsolete
Amplifier Type Mark Detecting
Voltage - Supply 12V ~ 24V
Output Type NPN
Current - Supply 40 mA
Temperature Range - Operating -25°C ~ 55°C (TA)
Mounting Type DIN Rail
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8543.70.9860
Other Names E3XDAB6S
Standard Package 1
Win Source Part Number 1202358-E3X-DAB6-S
Ultra Librarian 3D Model Ultra Librarian E3X-DAB6-S CAD Model

Description

The Omron Automation and Safety E3X-DA-S series amplifier is a mark detecting amplifier with an NPN output type.

  • Series: E3X-DA-S
  • Output Type: NPN
  • Current Supply: 40 mA
  • Voltage Supply: 12V ~ 24V
  • Mounting: DIN Rail
  • Operating Temperature: -25°C ~ 55°C (TA)
  • Package: Bulk
  • Standard Package: 1
  • Status: Obsolete
  • Alternative Parts (Cross-Reference): E3XDAB6S and E3XDAB6S
  • MSL Level: 1 (unlimited)
  • HTSUS: 8543.70.9860

You May Also Be Interested in

Omron
AMP UNIT NPN FOR E2C PROX SENS
Need more? Email Us
Omron
FIBER AMP PNP 2M
Need more? Email Us
Omron
AMP 90-264VAC FOR E2C PROX
Need more? Email Us
Omron
SENSOR DIGITAL FIBER 2M NPN
Need more? Email Us
Omron
E3X-HD11 WITH M8 CONNECTOR
Need more? Email Us
Omron
FIBER AMP 2-OUT NPN CONN
Need more? Email Us
Omron
AMPLIFIER FRONT TRMINAL 12-24VDC
Need more? Email Us
Omron
CONNECTOR, STANDARD, NPN
Need more? Email Us
Omron
AUTOTUNE NPN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess