EN
  • EN
  • DE

E32-T16 2M

Part No E32-T16 2M
Manufacturer Omron
Catalog Optical Sensors - Photoelectric, Industrial
Description SENSOR THROUGH-BEAM 10MM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Sensing Method Through-Beam
Sensing Distance 0.394" (10mm)
Connection Method Cable
Ingress Protection IEC IP50
Operating Temperature -;5;9;7;10;8;3;4;2;1;1528;1920;4821;3689;2608;2170;708;1864;966;2039;1738;4252;5730;2171;480;1885;2330;5055;5073;2540;23;61;236;39;601875;1110;2046;68;20;4008;1597;5209;1882;4575;2132;17;5452;1121;818;0;96611;96612;96613;96614;107923;73132;96615;96616;9203;9204;96618;96617;96619;96620;96621;13876;96622;96623;81525;96625;96626;81526;81527;96628;9702;81521;96630;96631;96632;96633;96634;116355;116356;1462;103103;13778;77246;5908;93719;96931;96936;96934;96935;96937;5153;4634;124150;92103;124149;4461;2350;37149;49871;14342;92104;97529;92105;92106;77245;77244;77243;93720;39432;93721;27399;13848;93711;38272;24874;38333;10671;84491;77053;84490;84488;121400;118490;1241;84489;96940;77052;62822;14911;77956;89019;77957;21820;21821;34238;38271;38278;34692;21822;41824;21927;21823;21929;21824;21825;34693;21826;21827;38273;38279;21828;21829;21830;21831;21832;21833;21834;21835;21836;21837;21838;21930;34582;34578;34579;34580;34581;4797;125335;64903;40832;40831;15989;40834;49255;49215;53069;40850;50401;40841;41063;126676;90024;34711;118954;109531;118952;90015;118956;310;124670;50754;127092;14002;38343;37694;40952;46814;40867;40872;58925;6765;58926;28468;121215;5857;124577;7031;64904;64905;121216;121217;47;53067;68239;73696;41038;41039;41040;133074;41037;77242;77241;77240;77239;65613;119301;42230;77238;77237;125813;125814;125811;125816;125815;125817;125812;114000;64906;64907;114003;34873;124612;64908;64909;114102;92645;65614;92646;124520;55526;23624;124613;124519;50363;2646;120835;119652;119653;4769;53635;127091;64910;483;1902;49452;54902;124526;124525;124528;124524;124523;3726;38334;41071;56;67759;22279;22305;96635;37301;6183;126677;73610;83304;83305;62234;83306;10814;15161;95782;112011;64911;77051;84487;77050;107839;127293;127294;2607;123636;54409;41072;113354;113355;113356;19054;49381;50624;37695;124498;62933;124601;124600;124738;124589;124739;65473;118955;118957;109763;3956;54;125479;19057;5876;83475;83453;83457;77236;77235;83454;83455;83468;83469;83458;83459;83460;83470;83461;83471;83462;77234;77233;77232;83480;5290;3250;83472;77049;3845;3742;83463;83466;77048;83456;83473;83464;83478;83476;83479;77047;83465;77046;83467;77045;77044;77043;83477;83474;23029;57299;15625;64912;70579;70580;70581;70582;14810;77041;28480;118054;4409;128992;128994;128993;128996;128999;128998;128995;129001;111789;75925;75981;73505;77040;77039;77038;103485;77037;77036;77035;112474;75209;76948;114809;77034;77033;84573;112918;112047;112917;126678;75210;112475;126679;77032;112915;77031;96637;96638;96639;96640;6138;19287;82117;77030;84526;77029;121218;121219;77028;77027;53068;125475;125474;6154;21530;96920;77025;84527;119304;100917;80382;9716;77024;16336;51453;25157;77023;77022;77021;119310;119308;119306;57365;51452;119295;119309;119302;119242;119911;50214;41627;119655;119311;89830;63057;63058;113598;84528;18823;119307;119305;84529;3763;77020;119303;15854;124682;23045;77019;5156;77018;77017;84530;84538;77016;84531;84532;132353;132100;132126;132127;132104;119312;108544;111659;893;59252;6167;64913;49475;3339;77015;41623;77014;13679;119853;75211;119654;119854;76422;127297;124521;81444;57;12438;121508;121220;121221;121222;121223;84533;3539;125860;84534;77013;77012;83151;84535;40612;84536;76901;1872;121117;121224;121225;121226;125469;64915;64916;64917;121227;113187;121228;65615;113184;91583;64918;121229;13898;121230;121231;121232;65616;64920;64921;64922;121233;64923;64924;121234;121235;64925;64926;64927;121236;109545;64928;64929;64930;64931;64932;64933;64934;64935;64936;64937;64938;64939;83247;121237;121238;38071;64940;64941;64942;64943;7338;126344;103693;62823;124527;124614;64944;125570;124507;64945;124522;124508;125572;124615;125470;121535;125820;47141;129645;129648;129647;59917;129649;129646;129644;64946;1
Ultra Librarian 3D Model Ultra Librarian E32-T16 2M CAD Model

Description

NULL

You May Also Be Interested in

Omron
IO-L DIFFUSE 90MM COM3 PRE-W
Need more? Email Us
Omron
SENSOR PHOTOELECTRIC GEN PUR
Need more? Email Us
Omron
SENSOR RETROREFLECTIVE 10M RELAY
Need more? Email Us
Omron
SENSOR RETROREFLECTIVE 30MM PNP
Need more? Email Us
Omron
SENSOR RETROREFL 30MM NPN DO/LO
Need more? Email Us
Omron
PHOTO EYE
Need more? Email Us
Omron
SENSOR REFLECTIVE 700MM PNP
Need more? Email Us
Omron
SENSOR REFLECTIVE 45MM HIGH FLEX
Need more? Email Us
Omron
IO-L RETRO 4M COM2 M8 CONN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess