EN
  • EN
  • DE

E32-A03-1 2M

Part No E32-A03-1 2M
Manufacturer Omron
Catalog Optical Sensors - Photoelectric, Industrial
Description SENSOR TRANSMISSIVE 890MM NARROW
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Sensing Method Transmissive
Sensing Distance 35.039" (890mm)
Connection Method Cable
Ingress Protection IEC IP50
Ultra Librarian 3D Model Ultra Librarian E32-A03-1 2M CAD Model

Description

NULL

You May Also Be Interested in

Omron
IO-L DIFFUSE 90MM COM3 M8 CONN
Need more? Email Us
Omron
SENS RELAY REFL DRK/LT WIRED MOD
Need more? Email Us
Omron
SENSOR REFLECTIVE 700MM PNP
Need more? Email Us
Omron
IO-L RETRO 4M COM2 M8 CONN
Need more? Email Us
Omron
SENSOR RETROREFLCTV 4M NPN DO/LO
Need more? Email Us
Omron
SENSOR REFLECTIVE 35MM EXT CABLE
Need more? Email Us
Omron
IO-L RETRO 4M COM3 M8 CONN
Need more? Email Us
Omron
PHOTOELECTRIC SENSOR; BACKGROUND
Need more? Email Us
Omron
SENSOR RETROREFLECTIVE 30MM PNP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess