EN
  • EN
  • DE

61F-D21T-V1 100-240VAC

Part No 61F-D21T-V1 100-240VAC
Manufacturer Omron
Catalog Controllers - Liquid, Level
Description CNTRL LIQ LEV 100-240VAC DINRAIL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type High/Low Level
Voltage - Supply 100 ~ 240VAC
Sensitivity 10kOhm ~ 100kOhm
Features Adjustable Sensitivity, Delay Timer
Distance - Control To Sensor (Max) 100m
Output Type Relay
Contact Form SPDT (1 Form C)
Contact Rating @ Voltage 6A @ 250VAC
Mounting Type DIN Rail
Termination Style Screw Terminal
Operating Temperature -20°C ~ 60°C
Ultra Librarian 3D Model Ultra Librarian 61F-D21T-V1 100-240VAC CAD Model

Description

NULL

You May Also Be Interested in

Omron
CNTRL LIQ LEV SOCKETABLE
Need more? Email Us
Omron
CNTRL LIQ LEV SOCKETABLE
Need more? Email Us
Omron
CNTRL LIQ LEV SOCKETABLE
Need more? Email Us
Omron
CNTRL LIQ LEV 230VAC SOCKETABLE
Need more? Email Us
Sensata-Cynergy3
CONTROL LIQ LEVEL 240/415VAC DIN
Need more? Email Us
Omron
CNTRL LIQ LEV SOCKETABLE
Need more? Email Us
Omron
CNTRL LIQ LEV SOCKETABLE
Need more? Email Us
Omron
CNTRL LIQ LEV SOCKETABLE
Need more? Email Us
Omron
CNTRL LIQ LEV SOCKETABLE
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess