EN
  • EN
  • DE

3Z4S-LT MDBL-CR70

Part No 3Z4S-LT MDBL-CR70
Manufacturer Omron
Catalog Machine Vision - Lighting
Description BACKLIGHT RED 100MM X 72MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Backlight
Color Red
Length 3.937" (100.00mm)
Width 2.835" (72.00mm)
Height 1.181" (30.00mm)
Length - Emitting Surface 2.756" (70.00mm)
Width - Emitting Surface 2.756" (70.00mm)
Ultra Librarian 3D Model Ultra Librarian 3Z4S-LT MDBL-CR70 CAD Model

Description

NULL

You May Also Be Interested in

Omron
BACKLIGHT WHITE 37MMX37MM 900MW
Need more? Email Us
Omron
CCSA WASHDOWN BACK LIGHT-RED
Need more? Email Us
Omron
RED LED BACKLIGHT 27 X 27MM
Need more? Email Us
Omron
RING LOW ANGLE WHITE 72MM 5.7W
Need more? Email Us
Omron
DIRECT RING RED 92MM 5.4W
Need more? Email Us
Omron
COAX LGT BLUE 59.5MM X 32MM 2.4W
Need more? Email Us
Omron
BAR LIGHT RED 150MM X 20MM 3.1W
Need more? Email Us
Omron
BACKLIGHT RED LED 51X51MM
Need more? Email Us
Omron
HILUM FLAT LIGHT WHITE 27X27MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess