EN
  • EN
  • DE

OV5647

Part No OV5647
Manufacturer OmniVision Technologies Inc
Catalog HOT - SALES and EOL Components (N - P)
Description OV5647 5-megapixel product brief
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer OmniVision Technologies Inc
Win Source Part Number 264467-OV5647
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OV5647 CAD Model

Description

The OmniVision Technologies Inc OV5647 is a 5-megapixel CMOS image sensor that is commonly used in mobile devices, particularly in the Raspberry Pi Camera Module v2. This sensor delivers high-quality images and videos with low power consumption, making it suitable for battery-powered applications. It leverages OmniVision's advanced sensor technology to provide excellent low-light performance and high dynamic range.

Applications:

  • Raspberry Pi Camera Modules
  • Mobile Phones
  • Digital Still Cameras
  • Tablet Computers
  • Security Cameras

Features:

  • 5-Megapixel Resolution: Captures detailed images and videos.
  • CMOS Technology: Offers high image quality and low power consumption.
  • Low-Light Performance: Ensures clear images in dimly lit environments.
  • High Dynamic Range (HDR): Captures details in both bright and dark areas of a scene.
  • Integrated Image Signal Processor (ISP): Simplifies system design and reduces component count.
  • Support for Multiple Output Formats: Including YUV, RGB, and JPEG.
  • Digital Video Port (DVP) Interface: Allows for easy integration with various processors.
  • MIPI Interface: Provides high-speed data transfer.
  • Automatic Black Level Calibration (ABLC): Ensures consistent image quality.
  • Automatic White Balance (AWB): Adjusts color balance for accurate color reproduction.
  • Automatic Exposure Control (AEC): Optimizes exposure settings for different lighting conditions.

Benefits:

  • High-Quality Imaging: Captures detailed and vibrant images and videos.
  • Low Power Consumption: Extends battery life in portable devices.
  • Improved Low-Light Performance: Provides clear images in challenging lighting conditions.
  • Simplified System Design: Integrated ISP reduces the need for external components.
  • Versatile Output Formats: Compatible with a wide range of processing platforms.
  • Easy Integration: Standard interfaces simplify system integration.
  • Reliable Performance: Automatic calibration and control features ensure consistent image quality.
  • Enhanced User Experience: Delivers high-quality imaging for a more enjoyable user experience.

Additional Details:

The OV5647 sensor supports various resolutions and frame rates, allowing for flexible video recording options. It also features advanced noise reduction algorithms to minimize image artifacts. The integrated ISP includes functions such as lens shading correction, defective pixel correction, and color correction, further enhancing image quality. The compact size and low profile of the OV5647 make it suitable for integration into slim mobile devices. The sensor is designed to operate over a wide temperature range, ensuring reliable performance in diverse environmental conditions. It's a popular choice for hobbyists and developers using the Raspberry Pi due to its ease of use and readily available software support.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Lowest to $35.9055
NEC-TOKIN
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8066 $60.9056
37+ $3.1234 $115.5658
58+ $3.0258 $175.4964
79+ $2.9282 $231.3278
103+ $2.8306 $291.5518
137+ $2.5378 $347.6786
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 915 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess