EN
  • EN
  • DE

VOLT-FREE-CONTACT-5000

Part No VOLT-FREE-CONTACT-5000
Manufacturer Omega Engineering
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1114744-VOLT-FREE-CONTACT-5000
Categories Custom Parts
Manufacturer Omega Engineering
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VOLT-FREE-CONTACT-5000 CAD Model

Description

The VOLT-FREE-CONTACT-5000 is a volt-free contact module manufactured by Omega Engineering. It's designed to provide an isolated switching capability, allowing a control system to switch circuits without direct electrical connection. This offers safety and isolation, preventing ground loops and protecting sensitive equipment.

Applications:

  • Industrial automation systems
  • Building management systems
  • HVAC control systems
  • Remote monitoring and control
  • Safety interlock systems

Features:

  • Volt-Free Contacts: Provides electrically isolated switching.
  • High Switching Capacity: Capable of handling substantial current and voltage loads.
  • DIN Rail Mountable: Designed for easy installation in industrial control panels.
  • LED Indication: Visual indication of contact status (open or closed).
  • Robust Construction: Built to withstand harsh industrial environments.
  • Relay Output: Typically utilizes a relay for the switching mechanism.

Benefits:

  • Electrical Isolation: Prevents ground loops and protects sensitive equipment from voltage spikes.
  • Enhanced Safety: Isolates control systems from high-voltage circuits.
  • Simplified Wiring: Reduces the complexity of wiring in control systems.
  • Easy Installation: DIN rail mounting simplifies installation and maintenance.
  • Reliable Operation: Robust construction ensures reliable performance in harsh environments.

Technical Specifications:

  • Contact Type: Normally Open (NO) or Normally Closed (NC) or both
  • Switching Voltage: Up to 250 VAC (typical)
  • Switching Current: Up to 5A (typical)
  • Operating Temperature Range: Typically -20°C to +70°C
  • Insulation Voltage: Typically 2 kV
  • Mounting: DIN Rail
  • Dimensions: Standard DIN rail module size.

The VOLT-FREE-CONTACT-5000 is a versatile and reliable solution for providing isolated switching in a wide range of industrial and building automation applications. Its volt-free contacts ensure electrical isolation and enhance the safety and reliability of control systems.

You May Also Be Interested in

NEC
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Winbond Electronics
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess