EN
  • EN
  • DE

P-M-A-3-100-0-T-1

Part No P-M-A-3-100-0-T-1
Manufacturer Omega Engineering
Catalog OEM Parts (O - R)
Description Ultra Precise Rtd Sensors For Industrial Applications
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 980017-P-M-A-3-100-0-T-1
Categories OEM Parts(O-R)
Manufacturer Omega Engineering
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P-M-A-3-100-0-T-1 CAD Model

Description

The P-M-A-3-100-0-T-1 is a pressure transducer manufactured by Omega Engineering. It's designed to measure pressure in a variety of industrial and laboratory applications. This transducer provides a precise and reliable output signal proportional to the applied pressure.

Applications:

  • Hydraulic Systems: Monitoring pressure in hydraulic machinery and equipment.
  • Pneumatic Systems: Measuring pressure in pneumatic control systems and air compressors.
  • HVAC Systems: Monitoring refrigerant pressure in heating, ventilation, and air conditioning systems.
  • Process Control: Measuring pressure in industrial processes for monitoring and control purposes.
  • Laboratory Testing: Precise pressure measurements in research and development applications.

Features:

  • Strain Gauge Technology: Provides accurate and reliable pressure measurements.
  • Stainless Steel Construction: Offers corrosion resistance and durability in harsh environments.
  • Analog Output: Provides a continuous analog signal proportional to the measured pressure.
  • Compact Size: Allows for easy integration into various systems.
  • Wide Pressure Range: Designed to measure a range of pressures, depending on the specific model.

Benefits:

  • Accurate Pressure Measurement: Ensures precise and reliable data for monitoring and control.
  • Durable Construction: Withstands harsh environments and provides long-lasting performance.
  • Easy Integration: Analog output allows for seamless integration into existing systems.
  • Versatile Applications: Suitable for a wide range of industrial and laboratory applications.
  • Improved System Performance: Provides valuable data for optimizing system performance and efficiency.

Additional Details:

The specific pressure range of the P-M-A-3-100-0-T-1 is 0-100 PSI. It features a threaded connection for easy installation. Detailed specifications, including accuracy, linearity, and operating temperature range, can be found in the Omega Engineering datasheet. Proper installation and calibration are crucial for ensuring accurate and reliable pressure measurements. The output signal typically is a voltage in mV. This transducer is frequently used with data acquisition systems to log and monitor pressure changes over time. The stainless steel construction offers excellent compatibility with a wide range of fluids and gases. Regular maintenance and calibration are recommended to maintain optimal performance and accuracy.

You May Also Be Interested in

Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Rockwell
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Harris Corporation
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Intel
Lowest to $18.4668
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess