The MSM56V16160F-8TS-KR1 is a 16Mb Synchronous DRAM (SDRAM) manufactured by OKI/Metcal. It is designed for use in applications where high-speed data transfer is required. The memory is organized as 4 banks x 256K x 16. The -8TS-KR1 likely denotes a specific speed grade and package type, as well as potentially some customer specific modification.
Applications:
- Embedded Systems
- Networking Equipment (Routers, Switches)
- Graphics Cards
- Digital Signal Processing (DSP) Applications
- Industrial Control Systems
Features:
- 16Mb SDRAM
- Organized as 4 Banks x 256K x 16
- Operating frequency up to 125 MHz (estimated based on -8 speed grade)
- Single 3.3V Power Supply
- LVTTL Compatible Inputs and Outputs
- Self Refresh Mode
- Programmable Burst Length and Latency
Benefits:
- High Bandwidth for Fast Data Transfer
- Low Latency for Quick Access Times
- Low Power Consumption for Energy Efficiency
- Easy Integration with Standard Logic Levels (LVTTL)
- Flexible Memory Access via Programmable Burst Length and Latency
Additional Details:
The MSM56V16160F-8TS-KR1 operates on a single 3.3V power supply and features LVTTL compatible inputs and outputs, simplifying integration into various digital systems. Its programmable burst length and latency allow for fine-tuning memory performance based on application needs. The self-refresh mode helps minimize power consumption when the memory is not actively accessed. The '-8' likely indicates a speed grade, correlating to a frequency of approximately 125MHz. 'TS' likely refers to package type, and 'KR1' could be a specific production or customer code.
This SDRAM is suitable for a wide array of high-performance applications requiring fast memory access and low power consumption.