EN
  • EN
  • DE

M28C16A-20

Part No M28C16A-20
Manufacturer OKI/Metcal
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1021606-M28C16A-20
Categories OEM Parts(M-N)
Manufacturer OKI/Metcal
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M28C16A-20 CAD Model

Description

The M28C16A-20, manufactured by OKI/Metcal, is a 16K (2K x 8) CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory). This non-volatile memory device is designed for applications requiring reliable storage and retrieval of data, with the added benefit of electrical erasability and reprogrammability.

Applications

  • Data storage in embedded systems: Used for storing configuration settings, calibration data, and other non-volatile data.
  • Firmware storage: Stores the program code for microcontrollers and other embedded processors.
  • Lookup tables: Implements lookup tables for fast data retrieval.
  • Parameter storage in industrial equipment: Stores operating parameters for machines and control systems.
  • Configuration memory in programmable logic devices: Stores the configuration data for PLDs and FPGAs.

Features

  • 16K (2K x 8) memory organization: Provides a storage capacity of 16,384 bits organized as 2048 bytes.
  • CMOS technology: Offers low power consumption and high noise immunity.
  • Electrically erasable and programmable (EEPROM): Allows for easy data updates and modifications.
  • Fast access time: The "-20" indicates a typical access time of 200ns, enabling quick data retrieval.
  • Single 5V power supply: Simplifies system design and reduces power supply requirements.
  • TTL compatible inputs and outputs: Ensures compatibility with standard logic devices.
  • Endurance: Capable of withstanding a large number of erase/write cycles.

Benefits

  • Non-volatile data storage: Retains data even when power is removed.
  • Reprogrammability: Allows for easy updates and modifications to stored data.
  • Low power consumption: Suitable for battery-powered and energy-sensitive applications.
  • Fast data access: Enables quick retrieval of stored data.
  • Easy integration: Compatible with standard logic devices and systems.
  • Reliable data storage: Designed for long-term data retention.

Additional Details

The M28C16A-20 requires a programming voltage for writing and erasing data. This voltage is typically higher than the normal operating voltage. The device supports various programming modes, including byte-write and page-write operations. It is important to follow the manufacturer's specifications for programming and operation to ensure proper functionality and prevent damage to the device. The EEPROM is commonly used in applications where data retention and reprogrammability are critical, such as automotive electronics, industrial control systems, and consumer electronics.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
Intel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 4MX32 166MHZ BGA It
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess