EN
  • EN
  • DE

OZ9998BDN-A1-O

Part No OZ9998BDN-A1-O
Manufacturer O2MICRO
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 265048-OZ9998BDN-A1-O
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian OZ9998BDN-A1-O CAD Model

Description

The OZ9998BDN-A1-O is an LED backlight controller from O2Micro, designed for efficient and precise control of LED current in LCD displays. This controller aims to deliver consistent brightness and high image quality. It incorporates protection features to improve system reliability and extend operational life.

Applications

  • LCD TVs
  • LCD Monitors
  • Notebook Displays
  • LED Backlighting for Various Display Devices

Features

  • High Efficiency: Designed to maximize power efficiency, minimizing energy consumption and heat dissipation.
  • Precise LED Current Regulation: Ensures uniform brightness and consistent illumination across the display area.
  • Wide Dimming Range: Supports a broad dimming range, enabling dynamic adjustments to brightness levels for various viewing conditions.
  • Integrated Protection Features: Includes over-voltage protection (OVP), over-current protection (OCP), and short-circuit protection (SCP) for enhanced system robustness and longevity.
  • PWM Dimming: Compatible with pulse-width modulation (PWM) dimming techniques for accurate and flicker-free brightness control.
  • Analog Dimming: Also supports analog dimming methods, providing flexibility in brightness adjustment strategies.

Benefits

  • Improved Display Quality: Delivers stable and uniform brightness, resulting in enhanced image clarity and visual appeal.
  • Reduced Power Consumption: High-efficiency operation minimizes energy usage, contributing to lower operating costs and reduced environmental impact.
  • Enhanced System Reliability: Integrated protection features safeguard the controller and the LEDs from potential damage, extending the overall lifespan of the display system.
  • Flexible Dimming Options: Supports both PWM and analog dimming, offering versatility in brightness control implementation.
  • Simplified System Design: Designed to minimize the need for external components, streamlining the system design process.

Additional Details

The OZ9998BDN-A1-O typically uses an external MOSFET to drive the LED string. Advanced control algorithms maintain a constant LED current, compensating for variations in input voltage and LED forward voltage. Protection features guard against voltage and current surges.

External components like resistors, capacitors, and inductors are needed for proper operation. Application notes from O2Micro assist engineers in implementing the controller. It's commonly used in LCD backlighting applications where consistent performance, energy efficiency, and robust protection are paramount. The suffix usually denote specific production or testing variations.

You May Also Be Interested in

NIKO-SEM
Lowest to $6.5223
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Need more? Email Us
NEC-TOKIN
Need more? Email Us
ON Semiconductor
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess