EN
  • EN
  • DE

OZ9926AGN-C2-1-TR

Part No OZ9926AGN-C2-1-TR
Manufacturer O2MICRO
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 264930-OZ9926AGN-C2-1-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OZ9926AGN-C2-1-TR CAD Model

Description

The OZ9926AGN-C2-1-TR is a highly integrated and efficient LED backlight controller designed by O2Micro for LCD displays. It's engineered to drive multiple LED strings with precise current control, ensuring uniform brightness and optimal power efficiency. The 'AGN' likely indicates a specific feature set or generation, 'C2-1' represents a particular revision, and 'TR' denotes tape and reel packaging for automated assembly.

Applications:

  • LCD TVs
  • LCD Monitors (especially large screen)
  • Commercial Displays
  • Industrial Displays

Features:

  • Multi-Channel LED Driver: Drives multiple LED strings with independent current control.
  • High Efficiency: Minimizes power losses for energy-efficient operation.
  • Advanced Dimming Control: Supports PWM and analog dimming for precise brightness adjustment.
  • Adaptive Boost Control: Dynamically adjusts the boost voltage to optimize LED current regulation and efficiency.
  • Comprehensive Protection Features: Includes over-voltage, over-current, short-circuit, and over-temperature protection.
  • Tape and Reel Packaging: Supplied on tape and reel for automated assembly.

Benefits:

  • Uniform Brightness: Independent current control ensures consistent brightness across the entire display.
  • Energy Savings: High efficiency operation reduces power consumption and extends battery life.
  • Enhanced Display Quality: Precise dimming control allows for optimal viewing experience in various lighting conditions.
  • Robust Protection: Comprehensive protection features prevent damage and ensure reliable operation.
  • Simplified Design: Integrated features reduce component count and simplify the design process.
  • Automated Assembly: Tape and reel packaging enables efficient and cost-effective automated assembly.

The OZ9926AGN-C2-1-TR utilizes a sophisticated control algorithm to regulate the current in each LED string, compensating for variations in LED forward voltage and temperature. This ensures uniform brightness even with LEDs from different batches or operating under different conditions. The adaptive boost control dynamically adjusts the boost voltage based on the LED string voltages, minimizing power losses and maximizing efficiency.

The controller's protection features are designed to prevent damage from a variety of fault conditions. Over-voltage protection clamps the output voltage to a safe level, preventing damage to the LEDs. Over-current protection limits the current flowing through the LEDs, preventing overheating. Short-circuit protection shuts down the controller if a short circuit is detected. Over-temperature protection shuts down the controller if it exceeds a safe operating temperature.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samsung
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess