EN
  • EN
  • DE

OZ9925GN-A-0-TR

Part No OZ9925GN-A-0-TR
Manufacturer O2MICRO
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 264928-OZ9925GN-A-0-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OZ9925GN-A-0-TR CAD Model

Description

The OZ9925GN-A-0-TR is a high-efficiency and cost-effective dimming direct drive LED backlight controller designed by O2Micro. It is specifically tailored for LCD backlighting applications, offering a range of features to optimize performance and reduce system costs. This controller is part of O2Micro's extensive portfolio of backlight solutions aimed at providing efficient and reliable power management for displays. The '-A-0' likely denotes a specific revision or enhancement of the OZ9925GN-A, possibly indicating a minor modification or update. The '-TR' suffix typically indicates that the component is supplied in tape and reel packaging, suitable for automated assembly processes.

Applications:

  • LCD TVs
  • LCD Monitors
  • Notebook Displays
  • Other LED Backlit Displays

Features:

  • Direct Drive: Simplifies the backlight design and reduces component count, leading to lower system costs.
  • High Efficiency: Ensures minimal power loss, contributing to energy savings and reduced heat generation.
  • Dimming Control: Offers precise dimming control, allowing for dynamic adjustment of backlight brightness to enhance display quality and conserve power.
  • Protective Features: Includes over-voltage protection (OVP), over-current protection (OCP), and over-temperature protection (OTP) to safeguard the LED backlight and controller.
  • Integrated PWM Dimming: Facilitates smooth and flicker-free dimming performance.
  • Tape and Reel Packaging: Supplied on tape and reel for automated assembly.

Benefits:

  • Cost Reduction: Direct drive architecture and reduced component count contribute to lower overall system costs.
  • Improved Efficiency: High efficiency operation minimizes power consumption, resulting in energy savings and longer battery life for portable devices.
  • Enhanced Display Quality: Precise dimming control enables dynamic adjustment of backlight brightness for optimal viewing experience.
  • Increased Reliability: Comprehensive protection features safeguard the LED backlight and controller from potential damage.
  • Simplified Design: The integrated features and direct drive architecture simplify the design process, reducing time-to-market.
  • Automated Assembly: Tape and reel packaging enables efficient and cost-effective automated assembly.

The OZ9925GN-A-0-TR operates by regulating the current flowing through the LED strings in the backlight. It uses a pulse-width modulation (PWM) signal to control the duty cycle of the LED current, thereby adjusting the brightness of the backlight. The direct drive architecture eliminates the need for external components such as current sensing resistors, simplifying the design and reducing costs.

The controller's protection features are critical for ensuring the reliability and longevity of the LED backlight. Over-voltage protection prevents damage from excessive voltage spikes, while over-current protection limits the current flowing through the LEDs, preventing overheating and potential failures. Over-temperature protection shuts down the controller if it exceeds a safe operating temperature, preventing thermal damage.

You May Also Be Interested in

NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
NVIDIA
Lowest to $35.9055
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5710 $59.9550
250+ $0.4685 $117.1250
385+ $0.4539 $174.7515
530+ $0.4393 $232.8290
685+ $0.4246 $290.8510
915+ $0.3807 $348.3405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,506 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess