EN
  • EN
  • DE

OZ972GN-B1-O-T2

Part No OZ972GN-B1-O-T2
Manufacturer O2MICRO
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 264880-OZ972GN-B1-O-T2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OZ972GN-B1-O-T2 CAD Model

Description

The OZ972GN-B1-O-T2 is a high-efficiency, dimming controller designed for LED backlight applications, manufactured by O2Micro. It's part of a family of controllers intended to drive LED strings in LCD panels, particularly those used in notebook computers and monitors. This controller is known for its adaptive dimming capabilities and protection features, making it a reliable choice for backlight solutions.

Applications

  • LED Backlight for Notebook Computers
  • LED Backlight for LCD Monitors
  • LED Backlight for LCD TVs (Small to Medium Size)
  • General LED Lighting Applications requiring dimming control

Features

  • High Efficiency: Designed for optimal power conversion, minimizing energy waste and extending battery life in portable applications.
  • Adaptive Dimming Control: Automatically adjusts LED brightness based on ambient light conditions, enhancing user experience and saving power.
  • Over-Voltage Protection (OVP): Protects the LED string from damage due to excessive voltage.
  • Over-Current Protection (OCP): Limits the current flowing through the LEDs, preventing overheating and damage.
  • Short-Circuit Protection (SCP): Quickly shuts down the controller in the event of a short circuit, preventing further damage.
  • Under-Voltage Lockout (UVLO): Ensures proper operation by preventing the controller from starting up when the input voltage is too low.
  • Phase Shift PWM Dimming: Provides a wide dimming range with excellent linearity and minimal color shift.
  • Built-in Soft-Start: Reduces inrush current during startup, minimizing stress on components and improving reliability.

Benefits

  • Improved Energy Efficiency: Reduces power consumption and extends battery life in portable devices.
  • Enhanced Display Quality: Provides consistent and accurate brightness control, improving the viewing experience.
  • Increased System Reliability: Comprehensive protection features prevent damage from over-voltage, over-current, and short circuits.
  • Simplified Design: Integrated features reduce the number of external components required, simplifying circuit design and reducing board space.
  • Extended LED Lifespan: Precise current control and protection features help to prolong the life of the LED backlight.
  • Reduced Thermal Stress: High efficiency and optimized current control minimize heat generation, improving overall system reliability.

Additional Details

The OZ972GN-B1-O-T2 typically operates with a wide input voltage range, accommodating various power supply configurations. It utilizes a PWM dimming technique to control the brightness of the LED backlight. The device is available in a small form factor package, making it suitable for space-constrained applications. The T2 suffix often signifies specific packaging or testing variations. It is frequently used with an external MOSFET to drive the LED string. The external components, such as the inductor and capacitor, need to be carefully selected based on the application requirements to achieve optimal performance.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
NEC-TOKIN
Need more? Email Us
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Lowest to $35.9055
NIKO-SEM
Lowest to $6.5223
NEC-TOKIN
Need more? Email Us
Samsung
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess