EN
  • EN
  • DE

Z0109NN0

Part No Z0109NN0
Manufacturer NXP / Nexperia
Catalog Triacs
Description TRIAC 800V 13.8A 4-Pin(3+Tab) SC-73 / Logic level four-quadrant triac
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1282654-Z0109NN0
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name Z0109NN0
Introduction Date August 05, 2015
ECCN EAR99
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian Z0109NN0 CAD Model

Description

The Z0109NN0 is a high-performance, versatile triac from NXP Semiconductors, designed for use in AC switching and phase control applications. This triac is a member of NXP's renowned semiconductor product line, which is known for its reliability and efficiency in various electronic circuits.

Key Features

  • Current Rating: The Z0109NN0 is capable of handling currents up to 1A, making it suitable for low to medium power applications.
  • Voltage Rating: With a maximum off-state voltage of 600V, this triac can be used in circuits with high voltage requirements without the risk of breakdown.
  • Sensitivity: It features a sensitive gate, which ensures that the triac can be triggered with a low gate current, making it compatible with microcontroller outputs and other low-power drive circuits.
  • Package: The device comes in a compact SOT223 package, which is ideal for space-constrained applications and provides good thermal performance.
  • Temperature Range: The Z0109NN0 operates over a wide temperature range, ensuring reliable performance in various environmental conditions.

Applications

The Z0109NN0 is designed for a broad spectrum of AC switching applications. It is particularly well-suited for:

  • Home appliances such as coffee machines, blenders, and electric fans
  • Lighting systems including dimmers and automated lighting controls
  • Motor control circuits for small motors used in household and office equipment
  • Power tools requiring controlled operation and safety features

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The Z0109NN0 triac is built with stringent quality control processes, ensuring that it meets the highest industry standards for performance and durability. Customers can trust this triac to deliver consistent and reliable operation in their electronic designs.

You May Also Be Interested in

Littelfuse Inc.
TRIAC 600V 6A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNSTR 400V 25A TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 12A TO220AB
Lowest to $1.2108
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 6A TO263
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 600V 6A TO251
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 8A TO263
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 0.8A TO92
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1564 $57.8680
905+ $0.1284 $116.2020
1,395+ $0.1244 $173.5380
1,920+ $0.1204 $231.1680
2,485+ $0.1163 $289.0055
3,325+ $0.1043 $346.7975
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess