Product Overview: NXP UJA1169ATK/X/FZ
The NXP UJA1169ATK/X/FZ is a state-of-the-art System Basis Chip (SBC) designed to support the secure networking requirements in modern automotive applications. This compact and robust component integrates multiple functionalities to ensure reliable communication within the vehicle's Controller Area Network (CAN).
Key Features
- High-speed CAN transceiver: The UJA1169ATK/X/FZ features a high-speed CAN transceiver that complies with the ISO 11898-2:2016 standard, ensuring compatibility with data rates up to 1 Mbps.
- Partial Networking: With partial networking capabilities, this SBC allows for selective wake-up of nodes, which contributes to reduced power consumption and enhanced energy efficiency.
- Voltage regulator: The integrated voltage regulator provides a stable supply voltage for the microcontroller and other peripherals, with built-in protection features such as under-voltage detection.
- Watchdog Timer: A watchdog timer ensures system integrity by monitoring the proper operation of the microcontroller and initiating a reset in case of malfunction.
- Fail-safe operation: The UJA1169ATK/X/FZ is designed for fail-safe operation, including features such as a bus failure management and thermal protection, ensuring the system's reliability under various conditions.
Applications
The SBC is ideal for use in a wide range of automotive applications including:
- Body control modules
- Gateway modules
- Powertrain systems
- Chassis control modules
Technical Specifications
| Parameter |
Value |
| Supply Voltage |
5.5V to 27V |
| Operating Temperature |
-40°C to +125°C |
| Package |
HVSON14 |
| Standby Current |
Typ. 8 μA |
The NXP UJA1169ATK/X/FZ is a versatile and reliable solution for automotive manufacturers looking to enhance the performance and safety of their vehicle's electronic systems.