The UDA1341TS/N1,518 is a high-performance audio codec from NXP Semiconductors designed to deliver exceptional sound quality in a wide range of applications. This integrated circuit is part of the UDA1341TS series and is an ideal solution for advanced audio processing in both portable and stationary audio devices.
Key Features
- High-Quality Audio: With its 24-bit DAC and ADC, the UDA1341TS/N1,518 provides excellent dynamic range, low noise, and low distortion, ensuring crystal-clear audio reproduction.
- Multiple Audio Formats: The device supports various audio data formats, including I²S and MSB-justified, making it versatile for different system architectures.
- Low Power Consumption: Designed with power efficiency in mind, it is suitable for battery-operated devices, minimizing power drain and extending device usage.
- Flexible Sampling Rates: The codec can handle a range of sampling rates, making it adaptable for different audio playback and recording scenarios.
- Integrated Filters: On-chip digital filtering options allow for enhanced audio performance and reduced external component count.
Applications
The UDA1341TS/N1,518 is widely used in a variety of applications that require high-quality audio processing, such as:
- Portable audio players
- Mobile phones
- Sound cards and audio interfaces
- Home theater systems
- Automotive audio systems
Technical Specifications
The NXP UDA1341TS/N1,518 boasts a range of technical specifications that make it a robust choice for audio processing:
- Supply Voltage: 2.7V to 3.6V
- Dynamic Range: 100 dB for DAC, 92 dB for ADC
- THD+N: -86 dB for DAC, -80 dB for ADC
- Operating Temperature: -40°C to +85°C
- Package: SSOP28 (Shrink Small Outline Package)
Overall, the NXP UDA1341TS/N1,518 is a powerful audio codec that offers both high-quality audio performance and energy efficiency, making it an excellent choice for designers and manufacturers of audio equipment seeking superior sound fidelity and functionality.