The NXP TJA1052IT/1Y is a high-performance CAN (Controller Area Network) transceiver belonging to the Mantis family, which provides an interface between a Controller Area Network (CAN) protocol controller and the physical two-wire CAN bus. This transceiver is designed for high-speed CAN applications in the automotive industry, enabling reliable communication with data rates up to 5 Mbps.
Key Features:
- ISO 11898-2:2016 compliant: Meets the latest CAN physical layer standard for enhanced performance.
- High speed: Supports CAN FD for faster data transmission and improved bandwidth over traditional CAN networks.
- Low-power mode: Features a low-power standby mode with remote wake-up capability for energy-efficient operations.
- Robustness: Designed to withstand the harsh conditions of automotive environments with features like Bus-Pin Short-Circuit and Thermal Protection.
- Transmit Data (TXD) dominant time-out function: Prevents bus lines from being driven to a permanent dominant state.
- Under-voltage detection: Ensures stable operation by monitoring the supply voltage.
Applications:
The NXP TJA1052IT/1Y is ideal for a variety of applications within the automotive sector, including:
- Powertrain systems
- Chassis control modules
- Advanced driver-assistance systems (ADAS)
- Gateways and body control modules
- Infotainment systems
Product Specifications:
| Parameter |
Value |
| Supply Voltage |
4.5V to 5.5V |
| Operating Temperature |
-40°C to +150°C |
| Package |
SOIC-8 |
| Data Rate |
Up to 5 Mbps (CAN FD) |
The NXP TJA1052IT/1Y is a robust, high-speed CAN transceiver that ensures reliable data communication in automotive applications, contributing to safer and more efficient vehicle operations.