EN
  • EN
  • DE

TJA1044VTK/3Z

Part No TJA1044VTK/3Z
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half CANbus 8-HVSON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr NXP USA Inc.
Series Automotive, AEC-Q100
Package Tape & Reel
Type Transceiver
Protocol CANbus
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 300 mV
Data Rate 5Mbps
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-HVSON (3x3)
Base Product Number TJA1044
Standard Package 6,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1350613-TJA1044VTK/3Z
Ultra Librarian 3D Model Ultra Librarian TJA1044VTK/3Z CAD Model

Description

The NXP TJA1044VTK/3Z is a high-performance CAN (Controller Area Network) transceiver that stands out for its advanced features and robust communication capabilities in automotive and industrial applications. This device is designed to provide reliable data transmission in harsh environments, ensuring that systems operate with maximum efficiency and safety.

Key Features:

  • High-Speed CAN Interface: Supports the ISO 11898-2:2016 standard and is capable of communication speeds up to 1 Mbit/s, making it ideal for high-speed CAN networks.
  • Low Power Mode: With a very low current standby mode, the TJA1044VTK/3Z ensures minimal power consumption when not actively driving the CAN bus, contributing to energy efficiency in the system design.
  • Improved Electromagnetic Compatibility (EMC): Features excellent ESD performance and a high immunity to electromagnetic interference, crucial for maintaining signal integrity in noisy environments.
  • Transceiver Status Reporting: The device includes an error detection mechanism that reports the status of the transceiver to the microcontroller, enhancing the reliability of the communication system.
  • Bus Pins Protection: Integrated protections against transients on the bus pins ensure the transceiver's resilience to harsh electrical conditions commonly found in automotive contexts.
  • Fail-Safe Features: It includes undervoltage detection, overtemperature protection, and an unpowered node does not disturb the bus lines, ensuring fail-safe operation.

Applications:

The NXP TJA1044VTK/3Z is highly suitable for a wide range of applications, particularly in the automotive sector where CAN communication is extensively used. This includes:

  • On-board diagnostics
  • Automotive networking
  • Body control modules
  • Powertrain applications
  • Industrial automation systems

Product Specifications:

The package for the TJA1044VTK/3Z is a compact HVSON14 variant, which is lead-free and RoHS compliant. It operates at a temperature range from -40°C to +125°C, catering to the stringent requirements of automotive-grade components. The device also supports the latest CAN FD (Flexible Data-rate) protocol for higher data throughput, making it a future-proof choice for modern CAN-based systems.

You May Also Be Interested in

Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8365
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7846 $53.5380
70+ $1.4643 $102.5010
110+ $1.4186 $156.0460
150+ $1.3728 $205.9200
190+ $1.3270 $252.1300
255+ $1.1898 $303.3990
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,094 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess