EN
  • EN
  • DE

TEA1753LT/N1

Part No TEA1753LT/N1
Manufacturer NXP / Nexperia
Catalog PMIC - Power Supply Controllers, Monitors
Description GREENCHIP III SMPS CONTROL IC / Power Supply Controller
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr NXP
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Base Product Number TEA1753
Standard Package 207 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 936357-TEA1753LT/N1
Ultra Librarian 3D Model Ultra Librarian TEA1753LT/N1 CAD Model

Description

The TEA1753LT/N1 is a highly integrated circuit manufactured by NXP Semiconductors, designed to deliver efficient and robust solutions for switched mode power supplies (SMPS). As part of the GreenChip series, it is specifically engineered to meet the demands of energy-efficient power conversion in a wide range of applications, including adapters, LCD monitors, and power supplies for televisions and PCs.

Key Features

  • High Efficiency: With its advanced control techniques, the TEA1753LT/N1 ensures optimal efficiency across different load conditions, significantly reducing energy consumption and heat generation.
  • Multi-Mode Operation: The IC supports various modes of operation, including quasi-resonant, DCM (Discontinuous Conduction Mode), and burst mode, allowing for flexibility and improved efficiency under light-load conditions.
  • Integrated Protection Features: The device comes with built-in protections such as OverVoltage Protection (OVP), OverPower Protection (OPP), and OverTemperature Protection (OTP), providing a reliable and safe power solution.
  • Low Standby Power: It achieves low standby power consumption, making it ideal for applications that require compliance with energy-saving regulations.
  • Frequency Modulation: To minimize Electromagnetic Interference (EMI), the IC offers frequency modulation, which helps in achieving better EMI performance without compromising efficiency.

Applications

The TEA1753LT/N1 is suitable for an array of power supply designs, particularly those where energy efficiency and compactness are critical. It is commonly used in:

  • Notebook adapters
  • Desktop PC power supplies
  • Power supplies for LCD TVs and monitors
  • Offline battery chargers

Environmental and Regulatory Compliance

Committed to environmental sustainability, the TEA1753LT/N1 complies with various international standards for energy efficiency and hazardous substances, including Energy Star and RoHS directives, ensuring minimal environmental impact.

With its combination of high efficiency, advanced control features, and robust protection mechanisms, the TEA1753LT/N1 stands out as a premier choice for designers seeking to create compact, energy-saving power supplies without compromising performance or safety.

You May Also Be Interested in

Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us
NXP / Nexperia
DCM/QR/CCM & MULTI MODE PFC + RE
Lowest to $2.6155
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Texas Instruments
UCC2800-EP ENHANCED PRODUCT LOW-
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Texas Instruments
UCC2803-EP ENHANCED PRODUCT LOW-
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9179 $63.6716
8+ $13.0608 $104.4864
12+ $12.6527 $151.8324
17+ $12.2445 $208.1565
22+ $11.8364 $260.4008
29+ $10.6119 $307.7451
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,020 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess