EN
  • EN
  • DE

TEA1738GT/N1,118

Part No TEA1738GT/N1,118
Manufacturer NXP / Nexperia
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 8SO / Converter Offline Flyback Topology 26.5kHz ~ 118kHz 8-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Mfr NXP USA Inc.
Series GreenChip™
Package Tape & Reel
Product Status Obsolete
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 13.2 V
Supply Voltage - Operating 12.2V ~ 30V
Duty Cycle 80%
Frequency - Switching 26.5kHz ~ 118kHz
Power (Watts) 75 W
Fault Protection Current Limiting, Over Power, Over Temperature
Temperature Range - Operating -40°C ~ 150°C (TJ)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Mounting SMD (SMT)
Base Product Number TEA173
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-8385-6,568-8385-1,568-8385-2,NXPNXPTEA1738GT/N1,118,TEA1738GTN1118,2156-TEA1738GT/N1118-NXTR,935295358118,954-TEA1738GT/N1118
Standard Package 2,500
Win Source Part Number 1006896-TEA1738GT/N1,118
Ultra Librarian 3D Model Ultra Librarian TEA1738GT/N1,118 CAD Model

Description

TEA1738GT/N1,118 - GreenChip SMPS Control IC by NXP Semiconductors

The TEA1738GT/N1,118 is a highly efficient, low-power switch mode power supply (SMPS) controller IC, part of NXP Semiconductors' reputable GreenChip series. This innovative component is designed to facilitate the creation of cost-effective power supply systems with excellent energy-saving credentials, making it an ideal choice for a wide range of applications, including adapters, chargers, and standby power supplies for consumer electronics.

Key Features:

  • High Efficiency: The TEA1738GT/N1,118 incorporates features that enable SMPS designs to achieve high efficiency across all load conditions, significantly reducing energy consumption and heat dissipation.
  • Low Standby Power: It is optimized for low standby power, which is essential for meeting modern energy-saving regulations and standards.
  • Valley Switching: Valley switching techniques are used to minimize switching losses by turning on the power switch at the lowest voltage point in the waveform.
  • Integrated Protections: The IC includes various protection features such as OverVoltage Protection (OVP), OverCurrent Protection (OCP), and OverTemperature Protection (OTP), enhancing the safety and reliability of the power supply.
  • Frequency Modulation: Frequency modulation helps to reduce Electromagnetic Interference (EMI), facilitating easier compliance with EMI regulations.
  • GreenChip Technology: As part of NXP's GreenChip lineup, the TEA1738GT/N1,118 is designed with a focus on green performance, combining energy efficiency with a reduced environmental footprint.

Applications:

The versatility of the TEA1738GT/N1,118 makes it suitable for a variety of applications, particularly where energy efficiency and compact design are prioritized. These applications include:

  • Notebook adapters
  • Consumer electronics chargers
  • Standby and auxiliary power supplies
  • LED lighting systems

With its advanced energy-saving features and comprehensive protection mechanisms, the TEA1738GT/N1,118 from NXP Semiconductors stands out as a smart choice for designers looking to create efficient and reliable power solutions in a competitive market.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess