EN
  • EN
  • DE

TEA1721FT/N1,118

Part No TEA1721FT/N1,118
Manufacturer NXP / Nexperia
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 7SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Converter Offline Flyback Topology 22.5kHz ~ 50.5kHz 7-SOIC
Manufacturer NXP
Package Reel - TR
Supply Voltage 8.5V ~ 35V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width), 7 Leads
Case / Package 7-SOIC
Family Name TEA1721
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 935296887118, TEA1721FTN1118, 568-9559-6, 568-9559-1, 568-9559-2
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899470-TEA1721FT/N1,118
Ultra Librarian 3D Model Ultra Librarian TEA1721FT/N1,118 CAD Model

Description

TEA1721FT/N1,118: A Compact, Energy-Efficient Switching Regulator from NXP

The TEA1721FT/N1,118 is a highly integrated, low-power switching regulator designed by NXP Semiconductors, offering an optimal solution for compact, energy-efficient power supplies. This versatile component is particularly suitable for applications in consumer electronics, IoT devices, and portable gadgets where power efficiency and space constraints are critical considerations.

Key Features

  • Wide Input Voltage Range: The TEA1721FT/N1,118 operates over a broad input voltage range, making it suitable for a variety of power sources, from USB ports to battery-operated devices.
  • Low Standby Power: It is engineered to achieve extremely low standby power consumption, which is essential for meeting modern energy-saving regulations and for applications that require extended battery life.
  • High Efficiency: The device offers high efficiency across a wide load range, thanks to its variable switching frequency and the ability to enter into a low-power eco-mode during light-load conditions.
  • Integrated Protections: The TEA1721FT/N1,118 includes several built-in protection features such as overcurrent protection, short-circuit protection, and thermal shutdown, ensuring reliable operation and longevity of the end application.
  • Small Footprint: Housed in a small, surface-mount package, the TEA1721FT/N1,118 is ideal for space-constrained applications, allowing designers to minimize the size of their power supply solutions.

Applications

The TEA1721FT/N1,118 is a versatile component that can be used in a wide array of applications, including:

  • Standby and auxiliary power supplies
  • Wall adapters
  • Set-top boxes and networking equipment
  • Smart meters and home automation systems
  • Portable and battery-powered devices

Technical Specifications

With its small SOT-96 package and a temperature range of -40°C to +125°C, the TEA1721FT/N1,118 is a robust choice for various environmental conditions. Its design is optimized for low electromagnetic interference (EMI), ensuring compliance with global EMI regulations.

In summary, the TEA1721FT/N1,118 from NXP is a compact, energy-efficient switching regulator that offers a blend of performance, integration, and protection, making it an excellent choice for designers looking to create small, powerful, and reliable power supply solutions.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess